Altech Corp. Terminal Blocks 29.053

Description
PCB Terminal, Front Wire, 3 Pole, 7.00mm
Request a Quote
Description
PCB Terminal, Front Wire, 3 Pole, 7.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 29.053 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.053
Terminal Blocks 29.053
PCB Terminal, Front Wire, 3 Pole, 7.00mm

PCB Terminal, Front Wire, 3 Pole, 7.00mm

Buy Now
Fixed Terminal Blocks - 29.053 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.053
Fixed Terminal Blocks 29.053
Fixed Terminal Blocks AK650/3wp PCB Front Wire 7mm

Fixed Terminal Blocks AK650/3wp PCB Front Wire 7mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 29.053 29.053
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.060 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers