ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
ORANGE COLOR
2.161 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE
1 PAD HOLE(S)
ILSCO[R] BRAND
INNER DIAMETER 0.512 INCH
OUTER DIAMETER 0.63 INCH
CRAM MODEL
ILSCO Corporation
Done
Datasheet
Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
ORANGE COLOR
2.161 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE
1 PAD HOLE(S)
ILSCO[R] BRAND
INNER DIAMETER 0.512 INCH
OUTER DIAMETER 0.63 INCH
CRAM MODEL
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
ORANGE COLOR
2.161 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE
1 PAD HOLE(S)
ILSCO[R] BRAND
INNER DIAMETER 0.512 INCH
OUTER DIAMETER 0.63 INCH
CRAM MODEL
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
ORANGE COLOR
2.161 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE