ILSCO Corporation Compression Cable Lug ALNS-4/0-38

Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3.09 INCH OVERALL LENGTH 1.535 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 298 DIE INDEX 0.935 INCH L X 1.17 INCH W X 0.301 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.553 INCH ID X 0.854 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALNS MODEL
Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3.09 INCH OVERALL LENGTH 1.535 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 298 DIE INDEX 0.935 INCH L X 1.17 INCH W X 0.301 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.553 INCH ID X 0.854 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALNS MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - ALNS-4/0-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
ALNS-4/0-38
Compression Cable Lug ALNS-4/0-38
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL WHITE COLOR 3.09 INCH OVERALL LENGTH 1.535 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 298 DIE INDEX 0.935 INCH L X 1.17 INCH W X 0.301 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.553 INCH ID X 0.854 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALNS MODEL
  • ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
  • WHITE COLOR
  • 3.09 INCH OVERALL LENGTH
  • 1.535 INCH BARREL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 298 DIE INDEX
  • 0.935 INCH L X 1.17 INCH W X 0.301 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.553 INCH ID X 0.854 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • ALNS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ALNS-4/0-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details