TE Connectivity Connector Contacts 1-1105300-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Contact Resistance (MOHM) : 3 Operating Voltage (VDC) : 400 Industry Standards Compatible With Agency/Standards Products : DIN EN 61984, DIN EN 60664-1 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Contact Resistance (MOHM) : 3 Operating Voltage (VDC) : 400 Industry Standards Compatible With Agency/Standards Products : DIN EN 61984, DIN EN 60664-1 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-1105300-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-1105300-1
Connector Contacts 1-1105300-1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Contact Resistance (MOHM) : 3 Operating Voltage (VDC) : 400 Industry Standards Compatible With Agency/Standards Products : DIN EN 61984, DIN EN 60664-1 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Contact Resistance (MOHM) : 3
  • Operating Voltage (VDC) : 400

Industry Standards


  • Compatible With Agency/Standards Products : DIN EN 61984, DIN EN 60664-1

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1105300-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details