ILSCO Corporation Compression Cable Lug 2IACL-500

Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL BLUE COLOR 6 INCH OVERALL LENGTH 2.375 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 3.25 INCH L X 1.25 INCH W X 0.375 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C 2IACL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL BLUE COLOR 6 INCH OVERALL LENGTH 2.375 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 3.25 INCH L X 1.25 INCH W X 0.375 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C 2IACL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 2IACL-500 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
2IACL-500
Compression Cable Lug 2IACL-500
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL BLUE COLOR 6 INCH OVERALL LENGTH 2.375 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 3.25 INCH L X 1.25 INCH W X 0.375 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C 2IACL MODEL
  • ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
  • BLUE COLOR
  • 6 INCH OVERALL LENGTH
  • 2.375 INCH BARREL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14 DIE INDEX
  • 3.25 INCH L X 1.25 INCH W X 0.375 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • ROHS COMPATIBLE
  • LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • 2IACL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 2IACL-500
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details