ILME GmbH Rectangular connector kit ILME MNLS-06IV25 MNLS-06IV25

Description
Male/Female 6-pole rectangular connector kit MNLS-06IV25 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit MNLS-06IV25 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MNLS-06IV25 also features threaded M25 top entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-06T, CNEF-06T, MHV-06L25, CHI-06L
Description
Male/Female 6-pole rectangular connector kit MNLS-06IV25 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit MNLS-06IV25 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MNLS-06IV25 also features threaded M25 top entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-06T, CNEF-06T, MHV-06L25, CHI-06L

Suppliers

Company
Product
Description
Supplier Links
Rectangular connector kit ILME MNLS-06IV25 -  - Automation24, Inc.
King of Prussia, PA, United States
Rectangular connector kit ILME MNLS-06IV25
Rectangular connector kit ILME MNLS-06IV25
Male/Female 6-pole rectangular connector kit MNLS-06IV25 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit MNLS-06IV25 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MNLS-06IV25 also features threaded M25 top entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-06T, CNEF-06T, MHV-06L25, CHI-06L

Male/Female 6-pole rectangular connector kit MNLS-06IV25 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit MNLS-06IV25 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MNLS-06IV25 also features threaded M25 top entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-06T, CNEF-06T, MHV-06L25, CHI-06L

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Electrical Connectors
Product Name Rectangular connector kit ILME MNLS-06IV25
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw terminals
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details