PIC Wire & Cable 50 Ohm ARINC 404/600 Size 5 150103

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150103 is a 50 Ohm ARINC 404/600 Size 5 socket contact for UH44193, constructed with a beryllium copper body, brass center contact, and brass ferrule insulated with TFE fluorocarbon. It supports a frequency range of 0 to 5 GHz with a voltage rating of 350 V(rms) and an insulation resistance of at least 5000 Megohms. The contact is gold-plated and RoHS compliant. The part weighs 7.14 grams and requires M22520/1-01 and M22520/5-01 tools for installation.

Datasheet Summary
Powered by GS/AI

The 150103 is a 50 Ohm ARINC 404/600 Size 5 socket contact for UH44193, constructed with a beryllium copper body, brass center contact, and brass ferrule insulated with TFE fluorocarbon. It supports a frequency range of 0 to 5 GHz with a voltage rating of 350 V(rms) and an insulation resistance of at least 5000 Megohms. The contact is gold-plated and RoHS compliant. The part weighs 7.14 grams and requires M22520/1-01 and M22520/5-01 tools for installation.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm ARINC 404/600 Size 5 - 150103 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm ARINC 404/600 Size 5
150103
50 Ohm ARINC 404/600 Size 5 150103
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150103
Product Name 50 Ohm ARINC 404/600 Size 5
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190102 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm N Straight Plug - 150510 - PIC Wire & Cable
Specs
Geometry Straight
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) - 110825 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details