A28000-037 -- BILOBE® CONNECTORS - COMMERCIAL OFF THE SHELF(COTS) -TYPE DUAL ROW
Omnetics Connector CorporationBiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual RowA28000-037
Description
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
All sizes Horizontal Surface Mount
All sizes Flex-Circuit Mount
All sizes Vertical Surface Mount
All sizes Straight Thru Hole Mount
All sizes Panel Mount Versions (Female Only)
Shells are factory installed
Omnetics Connector Corporation
Done
Request a Quote
Email Supplier
Datasheet
Description
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
All sizes Horizontal Surface Mount
All sizes Flex-Circuit Mount
All sizes Vertical Surface Mount
All sizes Straight Thru Hole Mount
All sizes Panel Mount Versions (Female Only)
Shells are factory installed
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row
A28000-037
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row
A28000-037
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
All sizes Horizontal Surface Mount
All sizes Flex-Circuit Mount
All sizes Vertical Surface Mount
All sizes Straight Thru Hole Mount
All sizes Panel Mount Versions (Female Only)
Shells are factory installed
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
All sizes Horizontal Surface Mount
All sizes Flex-Circuit Mount
All sizes Vertical Surface Mount
All sizes Straight Thru Hole Mount
All sizes Panel Mount Versions (Female Only)
Shells are factory installed
Supplier's Site
Datasheet
Technical Specifications
Omnetics Connector Corporation
Product Category
Electrical Connectors
Product Number
A28000-037
Product Name
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row
Connector Type
Military Connector; Rectangular Connectors, Heavy Duty
Connector Type
Board Mount Connector; Card Edge Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector