Body Features Actuator Color : Black Actuator Force : 40 G [1.41 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 1 Switch Contact Plating Material : Silver
Dimensions Product Length : 4.7 MM [.185 INCH ] Product Width : 3.8 MM [.149 INCH ]
Housing Features Low Profile : Yes Process Sealed : No
Product Type Features Actuator Style : Top Actuator Actuator Type : Rocker Leg Style : Gull Wing
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -10 - 60 DEGC [14 - 140 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Actuator Color : Black Actuator Force : 40 G [1.41 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 1 Switch Contact Plating Material : Silver
Dimensions Product Length : 4.7 MM [.185 INCH ] Product Width : 3.8 MM [.149 INCH ]
Housing Features Low Profile : Yes Process Sealed : No
Product Type Features Actuator Style : Top Actuator Actuator Type : Rocker Leg Style : Gull Wing
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -10 - 60 DEGC [14 - 140 DEGF ]
Body Features Actuator Color : Black Actuator Force : 40 G [1.41 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 1 Switch Contact Plating Material : Silver
Dimensions Product Length : 4.7 MM [.185 INCH ] Product Width : 3.8 MM [.149 INCH ]
Housing Features Low Profile : Yes Process Sealed : No
Product Type Features Actuator Style : Top Actuator Actuator Type : Rocker Leg Style : Gull Wing
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -10 - 60 DEGC [14 - 140 DEGF ]
Body Features
Actuator Color : Black
Actuator Force : 40 G [1.41 OZ ]
Actuator Material : Thermoplastic
Actuator Orientation : Top
Actuator Profile : Extended
Product Orientation : Vertical
Configuration Features
Configuration (Pole-Throw) : Single Pole - Single Throw
ESD Grounding Terminal : Without
Ganged : Without
Number of Actuators : Single
Operating Function : Off (On)
Switch Feedback Type : Non-Tactile
Contact Features
Contact Base Material : Stainless Steel
Contact Current Rating (MAMP) : 1
Switch Contact Plating Material : Silver
Dimensions
Product Length : 4.7 MM [.185 INCH ]
Product Width : 3.8 MM [.149 INCH ]
Housing Features
Low Profile : Yes
Process Sealed : No
Product Type Features
Actuator Style : Top Actuator
Actuator Type : Rocker
Leg Style : Gull Wing
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature Range : -10 - 60 DEGC [14 - 140 DEGF ]