ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LXA228SRC-TR11

Description
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1393-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1393-1-ND
LED Indication - Discrete 67-1393-1-ND
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 67-1393-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1393-6-ND
LED Indication - Discrete 67-1393-6-ND
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 67-1393-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1393-2-ND
LED Indication - Discrete 67-1393-2-ND
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241863-SSL-LXA228SRC-TR11
Optoelectronics - LED Indication - Discrete 1241863-SSL-LXA228SRC-TR11
Win Source Part Number: 1241863-SSL-LXA228SR C-TR11 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 3.00mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1393-2,SSLLXA228S RCTR11,67-1393-1,Q19 78328A,LU60501CT,LU6 0501TR,67-1393-1R,67 -1393-6,67-1393-2R Base Product Number: SSL-LXA228

Win Source Part Number: 1241863-SSL-LXA228SRC-TR11
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 600mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 3.00mm
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1393-2,SSLLXA228SRCTR11,67-1393-1,Q1978328A,LU60501CT,LU60501TR,67-1393-1R,67-1393-6,67-1393-2R
Base Product Number: SSL-LXA228

Buy Now Datasheet
Led, Red, 1.9Mm, 600Mcd, 660Nm; Led Color Lumex - 75K1525 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.9Mm, 600Mcd, 660Nm; Led Color Lumex
75K1525
Led, Red, 1.9Mm, 600Mcd, 660Nm; Led Color Lumex 75K1525
LED, RED, 1.9MM, 600MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:25°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 1.9MM, 600MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:25°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.9Mm, 600Mcd, 660Nm, Full Reel; Led Color Lumex - 58K2354 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.9Mm, 600Mcd, 660Nm, Full Reel; Led Color Lumex
58K2354
Led, Red, 1.9Mm, 600Mcd, 660Nm, Full Reel; Led Color Lumex 58K2354
LED, RED, 1.9MM, 600MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 1.9MM, 600MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1393-1-ND 1241863-SSL-LXA228SRC-TR11 75K1525
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Red, 1.9Mm, 600Mcd, 660Nm; Led Color Lumex
LED Package: 2-SMD, Gull Wing 1.9mm
LED Type Red Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees
Luminous Intensity 600 milliCandela 600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details