Win Source Part Number: 1241922-SSL-LXA227ID
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 2.72mm
Mounting Type: Through Hole, Axial
Package / Case: Axial, Flat Leads
Supplier Device Package: Axial
Dimension: 2.20mm L x 2.10mm W
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LXA227IDR
Base Product Number: SSL-LXA227
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1241922-SSL-LXA227ID |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Red; Red |
| Peak Wavelength | 635 nm (6350 Å) |
| Viewing Angle | 60 degrees |