SunLED Company, LLC LED Indication - Discrete XZFWS45S-9

Description
White LED Indication - Discrete 3.3V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.3V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1234-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1234-2-ND
LED Indication - Discrete 1497-1234-2-ND
White LED Indication - Discrete 3.3V 2-SMD, Gull Wing

White LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1234-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - XLMYK11W-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
DURIS® low and mid power LEDs - GT PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Green
Peak Wavelength 540 nm (5400 Å)
Viewing Angle 120 degrees
View Details