ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5099USBSIW

Description
Win Source Part Number: 1242194-SSL-LX5099US BSIW Category: Optoelectronics>LED Indication - Discrete Color: Blue, Red Package: Bulk Standard Package: 500 Configuration: Independent Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 80mcd Blue, 100mcd Red Voltage - Forward (Vf) (Typ): 3.5V Blue, 2V Red Current - Test: 20mA Blue, 20mA Red Wavelength - Peak: 470nm Blue, 636nm Red Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Dimension: 5.00mm Dia Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX5099
Request a Quote Datasheet
Description
Win Source Part Number: 1242194-SSL-LX5099US BSIW Category: Optoelectronics>LED Indication - Discrete Color: Blue, Red Package: Bulk Standard Package: 500 Configuration: Independent Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 80mcd Blue, 100mcd Red Voltage - Forward (Vf) (Typ): 3.5V Blue, 2V Red Current - Test: 20mA Blue, 20mA Red Wavelength - Peak: 470nm Blue, 636nm Red Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Dimension: 5.00mm Dia Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX5099
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242194-SSL-LX5099USBSIW
Optoelectronics - LED Indication - Discrete 1242194-SSL-LX5099USBSIW
Win Source Part Number: 1242194-SSL-LX5099US BSIW Category: Optoelectronics>LED Indication - Discrete Color: Blue, Red Package: Bulk Standard Package: 500 Configuration: Independent Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 80mcd Blue, 100mcd Red Voltage - Forward (Vf) (Typ): 3.5V Blue, 2V Red Current - Test: 20mA Blue, 20mA Red Wavelength - Peak: 470nm Blue, 636nm Red Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Dimension: 5.00mm Dia Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSL-LX5099

Win Source Part Number: 1242194-SSL-LX5099USBSIW
Category: Optoelectronics>LED Indication - Discrete
Color: Blue, Red
Package: Bulk
Standard Package: 500
Configuration: Independent
Viewing Angle: 60°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 80mcd Blue, 100mcd Red
Voltage - Forward (Vf) (Typ): 3.5V Blue, 2V Red
Current - Test: 20mA Blue, 20mA Red
Wavelength - Peak: 470nm Blue, 636nm Red
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Dimension: 5.00mm Dia
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSL-LX5099

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242194-SSL-LX5099USBSIW
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Blue; Multi-Colored; Blue, Red
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12D8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details