ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX5093SIC

Description
Win Source Part Number: 1242069-SSL-LX5093SI C Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1800mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5093SICR Base Product Number: SSL-LX5093
Request a Quote Datasheet
Description
Win Source Part Number: 1242069-SSL-LX5093SI C Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1800mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5093SICR Base Product Number: SSL-LX5093
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242069-SSL-LX5093SIC
Optoelectronics - LED Indication - Discrete 1242069-SSL-LX5093SIC
Win Source Part Number: 1242069-SSL-LX5093SI C Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1800mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX5093SICR Base Product Number: SSL-LX5093

Win Source Part Number: 1242069-SSL-LX5093SIC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1800mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 636nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX5093SICR
Base Product Number: SSL-LX5093

Buy Now Datasheet
LED Indication - Discrete - SSL-LX5093SIC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SSL-LX5093SIC-ND
LED Indication - Discrete SSL-LX5093SIC-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED; Red; 0.232 in.; T; 150 mA; 2.0 V (Typ.); 5.0 V (Min.); 636 nm; 105 mW - 70127639 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red; 0.232 in.; T; 150 mA; 2.0 V (Typ.); 5.0 V (Min.); 636 nm; 105 mW
70127639
LED; Red; 0.232 in.; T; 150 mA; 2.0 V (Typ.); 5.0 V (Min.); 636 nm; 105 mW 70127639
LED, Red Color, 636 nm Peak Wavelength, 2.0 V (Typ.) Forward Voltage Water clear lens Super high intensity LED. T package.

LED, Red Color, 636 nm Peak Wavelength, 2.0 V (Typ.) Forward Voltage

  • Water clear lens
    Super high intensity LED. T package.
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242069-SSL-LX5093SIC SSL-LX5093SIC-ND 70127639
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete LED; Red; 0.232 in.; T; 150 mA; 2.0 V (Typ.); 5.0 V (Min.); 636 nm; 105 mW
LED Type Red; Red Red Red
Peak Wavelength 636 nm (6360 Å) 636 nm (6360 Å) 636 nm (6360 Å)
Viewing Angle 30 degrees 30 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-D12Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details