ITW Electronic Component Solutions - Lumex General Purpose Visible Dome-Style Led,amber,diffused,led-2B Rohs Compliant Lumex SSL-LX5093OD

Description
General Purpose Visible Dome-Style LED,Amber,Diffused,L ED-2b RoHS Compliant: Yes
Description
General Purpose Visible Dome-Style LED,Amber,Diffused,L ED-2b RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
General Purpose Visible Dome-Style Led,amber,diffused,led-2B Rohs Compliant Lumex - 20J2428 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,amber,diffused,led-2B Rohs Compliant Lumex
20J2428
General Purpose Visible Dome-Style Led,amber,diffused,led-2B Rohs Compliant Lumex 20J2428
General Purpose Visible Dome-Style LED,Amber,Diffused,L ED-2b RoHS Compliant: Yes

General Purpose Visible Dome-Style LED,Amber,Diffused,LED-2b RoHS Compliant: Yes

Supplier's Site
Orange 5 mm 60° 30 mcd 2 V 150 mA Diffused Through Hole LED - T-1 3/4 - 454-SSL-LX5093OD - Utmel Electronic Limited
Hong Kong, China
Orange 5 mm 60° 30 mcd 2 V 150 mA Diffused Through Hole LED - T-1 3/4
454-SSL-LX5093OD
Orange 5 mm 60° 30 mcd 2 V 150 mA Diffused Through Hole LED - T-1 3/4 454-SSL-LX5093OD
Orange 5 mm 60° 30 mcd 2 V 150 mA Diffused Through Hole LED - T-1 3/4

Orange 5 mm 60° 30 mcd 2 V 150 mA Diffused Through Hole LED - T-1 3/4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20J2428 454-SSL-LX5093OD
Product Name General Purpose Visible Dome-Style Led,amber,diffused,led-2B Rohs Compliant Lumex Orange 5 mm 60° 30 mcd 2 V 150 mA Diffused Through Hole LED - T-1 3/4
LED Package: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
LED Type Orange; Orange
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details
LED Indication - Discrete - 754-2084-1-ND - DigiKey
Specs
LED Package: TO-236-3, SC-59, SOT-23-3
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details