ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX2573PGD

Description
Win Source Part Number: 1242101-SSL-LX2573PG D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1048,67-1048R,SSL LX2573PGD Base Product Number: SSL-LX2573
Request a Quote Datasheet
Description
Win Source Part Number: 1242101-SSL-LX2573PG D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1048,67-1048R,SSL LX2573PGD Base Product Number: SSL-LX2573
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242101-SSL-LX2573PGD
Optoelectronics - LED Indication - Discrete 1242101-SSL-LX2573PGD
Win Source Part Number: 1242101-SSL-LX2573PG D Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 7.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Rectangular 2mmx5mm Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1048,67-1048R,SSL LX2573PGD Base Product Number: SSL-LX2573

Win Source Part Number: 1242101-SSL-LX2573PGD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 555nm
Height (Max): 7.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Rectangular 2mmx5mm
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1048,67-1048R,SSLLX2573PGD
Base Product Number: SSL-LX2573

Buy Now Datasheet
LED Indication - Discrete - 67-1048-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1048-ND
LED Indication - Discrete 67-1048-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Green, 5Mm X 2Mm, 6Mcd, 555Nm; Led Color Lumex - 09J9506 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5Mm X 2Mm, 6Mcd, 555Nm; Led Color Lumex
09J9506
Led, Green, 5Mm X 2Mm, 6Mcd, 555Nm; Led Color Lumex 09J9506
LED, GREEN, 5MM X 2MM, 6MCD, 555NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:555nm; Luminous Intensity:6mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 5MM X 2MM, 6MCD, 555NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:555nm; Luminous Intensity:6mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242101-SSL-LX2573PGD 67-1048-ND 09J9506
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Green, 5Mm X 2Mm, 6Mcd, 555Nm; Led Color Lumex
LED Type Green; Green Green Green; Green
Peak Wavelength 555 nm (5550 Å) 555 nm (5550 Å) 555 nm (5550 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Circular LED lamp - SLR343ECT - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green; Transparent Colorless
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details