Altech Corp. 22mm Illuminated Projecting Push Buttons 2ALP3LB-024

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Projecting Push Buttons - 2ALP3LB-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Projecting Push Buttons
2ALP3LB-024
22mm Illuminated Projecting Push Buttons 2ALP3LB-024
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Projecting Momentary with Bulb Holder
  • LED Bulb and Mounting Bracket
Buy Now Datasheet
22mm Illuminated Projecting  Momentary Push Buttons - 2ALP3LB-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Projecting Momentary Push Buttons
2ALP3LB-024
22mm Illuminated Projecting Momentary Push Buttons 2ALP3LB-024
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm LED Bulb and Bulb Holder Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • LED Bulb and Bulb Holder
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Illuminated Metal Projecting Operators
2ALP3LB-024
Push Buttons/ 22mm LED Illuminated Metal Projecting Operators 2ALP3LB-024
Project momentary with bulb, bulb holder and mounting bracket

Project momentary with bulb, bulb holder and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ALP3LB-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ALP3LB-024
Pushbutton Switches 2ALP3LB-024
Push Button Oper. 22 mm, Ill.

Push Button Oper. 22 mm, Ill.

Buy Now
Pushbutton, LED Illuminated, Extnd'd Operator, Green, Momentary, 22mm, 24VAC/VDC - 70156704 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, LED Illuminated, Extnd'd Operator, Green, Momentary, 22mm, 24VAC/VDC
70156704
Pushbutton, LED Illuminated, Extnd'd Operator, Green, Momentary, 22mm, 24VAC/VDC 70156704
Panel Mount, 22 mm LED Illuminated Operators & Pilot Lights

Panel Mount, 22 mm LED Illuminated Operators & Pilot Lights

Supplier's Site
Pushbutton - 11710968 - Radwell International
Willingboro, NJ, United States
Pushbutton
11710968
Pushbutton 11710968
PUSH BUTTON, ILLUMINATED, PANEL MOUNT, MOMENTARY, 2500 VAC (1 MIN.), 10 AMP, NC, SHROUDED, HIGH/LOW, GREEN. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, ILLUMINATED, PANEL MOUNT, MOMENTARY, 2500 VAC (1 MIN.), 10 AMP, NC, SHROUDED, HIGH/LOW, GREEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ALP3LB-024 2ALP3LB-024 2ALP3LB-024 2ALP3LB-024 70156704 11710968
Product Name 22mm Illuminated Projecting Push Buttons 22mm Illuminated Projecting Momentary Push Buttons Push Buttons/ 22mm LED Illuminated Metal Projecting Operators Pushbutton Switches Pushbutton, LED Illuminated, Extnd'd Operator, Green, Momentary, 22mm, 24VAC/VDC Pushbutton
Actuator Specifications Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) Normally Closed (NC)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts Has CE Certification; Has CSA Certification; Illuminated Switch Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details