Ultra Subminiature Basic
Switch with plenty of
terminal variations
Switch,pin plunger,150gf,solder
Switch,pin plunger,150gf,solder
SWITCH SNAP ACTION SPDT 3A 125V
Basic / Snap Action Switches Subminiature Basic Switch
| Aratas America LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2F-D | 6867672 | 6867672P | Z10320-ND | D2F-D |
| Product Name | D2F Ultra Subminiature Basic Switch | Micro Switches | Micro Switches | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Pin plunger | Pin Plunger | Round (Pin Plunger) | Pushbutton Style; Plunger |
| Common Size | Subminiature; Standard | ||||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 3 to 2 amps | 2 to 3 amps | 3 amps | ||
| AC Voltage Rating | 125 volts | 125 volts |