OTTO Controls Two-Step Trigger Switch Qualified to M8805/111-06 U2-084

Description
This precision low level trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. With a width of .762", the U2-084 is military qualified to M8805/111-06. Housing is black thermoplastic, trigger button is red thermoplastic and the side covers are black anodized aluminum.
Request a Quote
Description
This precision low level trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. With a width of .762", the U2-084 is military qualified to M8805/111-06. Housing is black thermoplastic, trigger button is red thermoplastic and the side covers are black anodized aluminum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Carpentersville, IL, United States
Two-Step Trigger Switch Qualified to M8805/111-06
U2-084
Two-Step Trigger Switch Qualified to M8805/111-06 U2-084
This precision low level trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. With a width of .762", the U2-084 is military qualified to M8805/111-06. Housing is black thermoplastic, trigger button is red thermoplastic and the side covers are black anodized aluminum.

This precision low level trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. With a width of .762", the U2-084 is military qualified to M8805/111-06. Housing is black thermoplastic, trigger button is red thermoplastic and the side covers are black anodized aluminum.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Snap Action Switches
Product Number U2-084
Product Name Two-Step Trigger Switch Qualified to M8805/111-06
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details