Ultra Subminiature Basic
Switch with plenty of
terminal variations
SWITCH SNAP ACT SPDT 100MA 30V
LEVER SWITCH PCB SPDT .1A 80GF
Basic / Snap Action Switches HNG LVR STD uV/C PCB
3 A, 125 VAC, Subminiature Snap Action Switches
Permits direct soldering to PC board. Quick reverse-action mechanism with two-leaf springs assures long life. Construction resistant to flux wicking. PCB termination. Standard: (resistive); 3 A @ 125 VAC, 2 A @ 30 VDC with 5.3 ozs. operating force model; 1 A @ 125 VAC, 0.5 A @ 30 VDC with 2.7 ozs. operating force. Micro Load: (resistive); 0.1 A @ 30 VDC. Body Size: 6.5 mm × 12.8 mm × 5.8 mm (0.20" × 0.50" × 0.23").
MICROSWITCH HINGE LEVER SPDT 100mA 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
100mA 30V SPDT Plugin Microswitches ROHS
| Aratas America LLC | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2F-01L | SW154-ND | D2F-01L | D2F-01L | 70176082 | 36K7261 | D2F-01L |
| Product Name | D2F Ultra Subminiature Basic Switch | Snap Action, Limit Switches | LEVER SWITCH PCB SPDT .1A 80GF | Basic / Snap Action Switches | Switch,SubMiniature,Snap Action,HINGER LEVER,PCB TERM.,Micro LOAD Actuator | Microswitch Hinge Lever Spdt 100Ma 125V; Microswitch Type Omron Electronic Components | Key/Switch >> Microswitches |
| Actuator Style | Lever Style | Lever Style | Lever Style | Lever | Lever Style | Lever Style | |
| Common Size | Subminiature; Standard | Subminiature; Ultra Subminiature | Subminiature; Ultra Subminiature | ||||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Actuating Force | 0.8992 to 5.29 oz (0.2500 to 1.47 N) | 2.82 oz (0.7847 N) | 5.29 oz (1.47 N) | 2.82 oz (0.7847 N) |