Ikonix USA HiPot 7564SA

Description
The 7564SA is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 0-5 KV AC, 0-6 KV DC output adjustment range Voltage: 115/230 VAC, Single phase, user selection Resolution: 1 volt/step Storage of up to 50 setups with 8 steps per setup Programmable security password system Line and Load regulation maintains the output voltage to within 1% of setting even if the load or the line voltage varies 2 x 20 LCD display provides a clear indication of test results and setup parameters PLC remote inputs and outputs allows the instrument to be remotely monitored and set up completely through simple PLC control
Description
The 7564SA is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 0-5 KV AC, 0-6 KV DC output adjustment range Voltage: 115/230 VAC, Single phase, user selection Resolution: 1 volt/step Storage of up to 50 setups with 8 steps per setup Programmable security password system Line and Load regulation maintains the output voltage to within 1% of setting even if the load or the line voltage varies 2 x 20 LCD display provides a clear indication of test results and setup parameters PLC remote inputs and outputs allows the instrument to be remotely monitored and set up completely through simple PLC control

Suppliers

Company
Product
Description
Supplier Links
HiPot 7564SA
The 7564SA is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 0-5 KV AC, 0-6 KV DC output adjustment range Voltage: 115/230 VAC, Single phase, user selection Resolution: 1 volt/step Storage of up to 50 setups with 8 steps per setup Programmable security password system Line and Load regulation maintains the output voltage to within 1% of setting even if the load or the line voltage varies 2 x 20 LCD display provides a clear indication of test results and setup parameters PLC remote inputs and outputs allows the instrument to be remotely monitored and set up completely through simple PLC control

The 7564SA is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • 0-5 KV AC, 0-6 KV DC output adjustment range
  • Voltage: 115/230 VAC, Single phase, user selection
  • Resolution: 1 volt/step
  • Storage of up to 50 setups with 8 steps per setup
  • Programmable security password system
  • Line and Load regulation maintains the output voltage to within 1% of setting even if the load or the line voltage varies
  • 2 x 20 LCD display provides a clear indication of test results and setup parameters
  • PLC remote inputs and outputs allows the instrument to be remotely monitored and set up completely through simple PLC control
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 7564SA
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Digital Insulation and Continuity Tester - Zeta 20 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 450 to 600 volts
DC Volts Out 25 to 450 volts
View Details
Insulation Tester (1kV below) - 2132 IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (SUM-3) x 8
Resistance Range 0.0 to 400000 kohms
View Details
HiPot - 101/037 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details