Hoyt Electrical Instrument Works, Inc. Insulation Tester (1kV below) 2132 IN

Description
High quality Taut Band movement. Three insulation test voltages (DC) : 250V, 500V, 1000V. Two continuity test on low ohms : 500ω & 3ω Small and light weight. AC voltmeter with linear scale up to 600 Vac. 205mA continuity short circuit current. 1mA test current on insulation test at nominal voltage. Automatic discharge of capacitance and inductive circuit with charge stored in the circuit under test. Live warning and display of external voltage presence. Fuse, air gap, crowbar and overload protected. On line battery monitoring shows if battery is ok. Very low battery consumption. On-Load battery check (240mA load for worst case). Mirror scale. Push and turn locking switch for long and hand free testing. EN 61010-1 CAT III 600V EN 61326-1 BS 16 th edition.
Description
High quality Taut Band movement. Three insulation test voltages (DC) : 250V, 500V, 1000V. Two continuity test on low ohms : 500ω & 3ω Small and light weight. AC voltmeter with linear scale up to 600 Vac. 205mA continuity short circuit current. 1mA test current on insulation test at nominal voltage. Automatic discharge of capacitance and inductive circuit with charge stored in the circuit under test. Live warning and display of external voltage presence. Fuse, air gap, crowbar and overload protected. On line battery monitoring shows if battery is ok. Very low battery consumption. On-Load battery check (240mA load for worst case). Mirror scale. Push and turn locking switch for long and hand free testing. EN 61010-1 CAT III 600V EN 61326-1 BS 16 th edition.

Suppliers

Company
Product
Description
Supplier Links
Insulation Tester (1kV below) - 2132 IN - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Insulation Tester (1kV below)
2132 IN
Insulation Tester (1kV below) 2132 IN
High quality Taut Band movement. Three insulation test voltages (DC) : 250V, 500V, 1000V. Two continuity test on low ohms : 500ω & 3ω Small and light weight. AC voltmeter with linear scale up to 600 Vac. 205mA continuity short circuit current. 1mA test current on insulation test at nominal voltage. Automatic discharge of capacitance and inductive circuit with charge stored in the circuit under test. Live warning and display of external voltage presence. Fuse, air gap, crowbar and overload protected. On line battery monitoring shows if battery is ok. Very low battery consumption. On-Load battery check (240mA load for worst case). Mirror scale. Push and turn locking switch for long and hand free testing. EN 61010-1 CAT III 600V EN 61326-1 BS 16 th edition.
  • High quality Taut Band movement.
  • Three insulation test voltages (DC) : 250V, 500V, 1000V.
  • Two continuity test on low ohms : 500Ω & 3Ω
  • Small and light weight.
  • AC voltmeter with linear scale up to 600 Vac.
  • 205mA continuity short circuit current.
  • 1mA test current on insulation test at nominal voltage.
  • Automatic discharge of capacitance and inductive circuit
  • with charge stored in the circuit under test.
  • Live warning and display of external voltage presence.
  • Fuse, air gap, crowbar and overload protected.
  • On line battery monitoring shows if battery is ok.
  • Very low battery consumption.
  • On-Load battery check (240mA load for worst case).
  • Mirror scale.
  • Push and turn locking switch for long and hand free testing.
  • EN 61010-1 CAT III 600V
    EN 61326-1
  • BS 16 th edition.
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Hipot Testers
Product Number 2132 IN
Product Name Insulation Tester (1kV below)
Types of Measurements Insulation Resistance
Input Voltage 1.5V (SUM-3) x 8
Resistance Range 0.0 to 400000 kohms
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - TOS5051 - ValueTronics International, Inc.
Kikusui America, Inc.
Specs
Types of Measurements AC/DC Selectable
View Details
HypotMAX™ 20 kVDC Fully-Automated Dielectric Withstand Analyzer - 7720 - Ikonix USA
Specs
Types of Measurements DC Dielectric; DC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
DC Volts Out 0.0 to 20000 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
H. V. Insulation Testers (1kV up) - 6211A IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V "C" x 8 Alkaline Batteries
Resistance Range 0.0 to 2.50E8 kohms
View Details