Coherent Corp. RF Power Dividers/Splitters - APS3605RS26Q1 APS3605RS26Q1

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 224178-APS3605RS26Q1 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 224178-APS3605RS26Q1 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - APS3605RS26Q1 - APS3605RS26Q1 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - APS3605RS26Q1
APS3605RS26Q1
RF Power Dividers/Splitters - APS3605RS26Q1 APS3605RS26Q1
Manufacturer: ANADIGICS, Inc Win Source Part Number: 224178-APS3605RS26Q1 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 224178-APS3605RS26Q1
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - APS3605RS26Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
APS3605RS26Q1
RF Power Dividers/Splitters APS3605RS26Q1
RF Power Divider 1 MHz ~ 1.1 GHz Isolation (Typ) 25dB, -9dB Return Loss 12-VFQFN Exposed Pad

RF Power Divider 1 MHz ~ 1.1 GHz Isolation (Typ) 25dB, -9dB Return Loss 12-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number APS3605RS26Q1 APS3605RS26Q1
Product Name RF Power Dividers/Splitters - APS3605RS26Q1 RF Power Dividers/Splitters
Package Type / Form Factor 12-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - PD4W09-59LF - PD4W09-59LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
DLI Brand Wilkinson Power Dividers - PDW08606 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
View Details
2 suppliers
2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HPD0.5-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.00 dB
View Details
PDX0516, 4-Way Wilkinson Power Divider - PDX0516 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 20000.00 MHz
View Details