The PDW08606 is a 5.6 GHz 2-way Wilkinson power divider/combiner in a surface mount package, designed for high-frequency signal division with 50Ω characteristic impedance. It operates over a temperature range of -55°C to +125°C and meets Moisture Sensitivity Level MSL1. Typical amplitude balance is ±0.2 dB, phase balance is ±2.0°, and excess insertion loss is 0.3 dB. Return loss and isolation are 12 dB minimum and 18 dB typical. Performance is stable over temperature, with insertion loss variation up to ±0.5 dB across the operating range. Available in tape and reel as PDW08606-T.
(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.
5.6GHZ 2-WAY POWER DIVIDER SMD
| Knowles | DigiKey | |
|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | PDW08606 | 1761-PDW08606-ND |
| Product Name | DLI Brand Wilkinson Power Dividers | RF Power Dividers/Splitters |
| Category | Passive | |
| Divider / Combiner Type | 0º | |
| 0º Power Divider Division: | 2-Way | 2-Way |
| Package Type / Form Factor | Surface Mount | 3-SMD, No Lead |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |