igus® inc. Cable and Hose Carriers, Drag Chains E14-1-038-0

Description
CABLE CARRIER .98H X 1.06W 1=1FT
Datasheet
Description
CABLE CARRIER .98H X 1.06W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - E14-1-038-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
E14-1-038-0
Cable and Hose Carriers, Drag Chains E14-1-038-0
CABLE CARRIER .98H X 1.06W 1=1FT

CABLE CARRIER .98H X 1.06W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number E14-1-038-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain(FV Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.57 to 12.4 inch (40 to 315 mm)
Tensile Strength 8992 to 31472 lbs (4078 to 14273 kg)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 65 lbs (29.48 kg)
View Details
Roller Chains - 1830872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel lube free
Chain Pitch 0.6248 inch (15.87 mm)
# of Strands Single
View Details
British Standard Roller Chains - 24B-3 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 1.5 inch (38.1 mm)
Rollers Rollers
# of Strands Triple
View Details