Joint Way International, Inc. British Standard Roller Chains 24B-3

Description
Type: Triple Strand
Description
Type: Triple Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 24B-3 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
24B-3
British Standard Roller Chains 24B-3
Type: Triple Strand

Type: Triple Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 24B-3
Product Name British Standard Roller Chains
Chain Pitch 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Series Welded Offset Sidebar Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 2.61 to 3.07 inch (66.27 to 78.1 mm)
Tensile Strength 19108 to 37991 lbs (8666 to 17230 kg)
View Details
Spring Clip pitch, Stainless Steel Roller Chain Type Connecting Link - A 6Y 7-25SCCL - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Roller Chains - 1463774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 0.5000 inch (12.7 mm)
Rollers Rollers
# of Strands Double
View Details