Stock Drive Products & Sterling Instrument - SDP/SI 1/4" Pitch, Nylatron GS Roller Chain A 6M 7-25

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7-25 is a 1/4-inch pitch roller chain made of Nylatron GS, designed for power transmission applications. It has a roller diameter of 0.130 inch, a pin diameter of 0.105 inch, a width of 0.040 inch, a maximum length of 0.359 inch, and a maximum height of 0.25 inch. It supports a maximum speed of 4000 ft/min and has a tensile strength at break of 63 lbf. The material operates within a temperature range of -40°F to +250°F.

Datasheet Summary
Powered by GS/AI

A 6M 7-25 is a 1/4-inch pitch roller chain made of Nylatron GS, designed for power transmission applications. It has a roller diameter of 0.130 inch, a pin diameter of 0.105 inch, a width of 0.040 inch, a maximum length of 0.359 inch, and a maximum height of 0.25 inch. It supports a maximum speed of 4000 ft/min and has a tensile strength at break of 63 lbf. The material operates within a temperature range of -40°F to +250°F.

Suppliers

Company
Product
Description
Supplier Links
1/4
Hicksville, NY, United States
1/4" Pitch, Nylatron GS Roller Chain
A 6M 7-25
1/4" Pitch, Nylatron GS Roller Chain A 6M 7-25
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6M 7-25
Product Name 1/4" Pitch, Nylatron GS Roller Chain
Material Nylatron GS
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Roller bushing, Stainless Steel Roller Chain Type Connecting Link - A 6Y 7-14BL - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Hardened Steel Roller Connecting Link - A 6Q 7M25RL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Hardened Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details