igus® inc. Energy Chain System®, Triflex® R Cable Carriers TRE-50

Description
Inner height Bi 1: 18.8 mm Inner height Bi 2: 16.2 mm Bend radius R: 80 mm Pitch: 17.4 mm
Description
Inner height Bi 1: 18.8 mm Inner height Bi 2: 16.2 mm Bend radius R: 80 mm Pitch: 17.4 mm

Suppliers

Company
Product
Description
Supplier Links
Energy Chain System®, Triflex® R Cable Carriers - TRE-50 - igus® inc.
East Providence, RI, United States
Energy Chain System®, Triflex® R Cable Carriers
TRE-50
Energy Chain System®, Triflex® R Cable Carriers TRE-50
Inner height Bi 1: 18.8 mm Inner height Bi 2: 16.2 mm Bend radius R: 80 mm Pitch: 17.4 mm

Inner height Bi 1: 18.8 mm
Inner height Bi 2: 16.2 mm
Bend radius R: 80 mm
Pitch: 17.4 mm

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number TRE-50
Product Name Energy Chain System®, Triflex® R Cable Carriers
Carrier Type Enclosed
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 25 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Standard Plastic Cable And Hose Carriers - SP Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
System rol Energy Chain® Series Cable Carrier - e-chains - igus® inc.
Specs
Inside Width 1.97 to 23.62 inch (50.04 to 600 mm)
Inside Height 1.26 to 3.15 inch (32 to 80.01 mm)
Outside Width 2.87 to 25.59 inch (72.9 to 650 mm)
View Details