igus® inc. E-Chain System® E2 Medium Cable Carriers 240

Description
Series 240 - snap-open along inner radius 1. Dirt-repellent contoured exterior 2. Cable-friendly, smooth interior with modular interior separation 3. Lateral glide surfaces for side mounted operation 4. Snap-open, hinged to left or right, accessible from the top 5. Integrated strain relief possible 6. Tapered insertion point for easy assembly 7. Double stop dog for long unsupported length and Large pins for long service life 8. Series 240 snap-open along the inner radius can be combined with Series 250 snap-open along the outer radius Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 240 If snap-open accessibility along the inner or outer radius is required If integrated strain relief at the mounting point is required If modular interior separation is required If long service life is required If easy installation is required When not to use Series 240 If each link requires snap-open accessibility on both sides simultaneously System E4 Series 220 If chip protection is required Energy tubes E2, R48 If the application is very simple Easy Chain®, E 200
Datasheet
Description
Series 240 - snap-open along inner radius 1. Dirt-repellent contoured exterior 2. Cable-friendly, smooth interior with modular interior separation 3. Lateral glide surfaces for side mounted operation 4. Snap-open, hinged to left or right, accessible from the top 5. Integrated strain relief possible 6. Tapered insertion point for easy assembly 7. Double stop dog for long unsupported length and Large pins for long service life 8. Series 240 snap-open along the inner radius can be combined with Series 250 snap-open along the outer radius Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 240 If snap-open accessibility along the inner or outer radius is required If integrated strain relief at the mounting point is required If modular interior separation is required If long service life is required If easy installation is required When not to use Series 240 If each link requires snap-open accessibility on both sides simultaneously System E4 Series 220 If chip protection is required Energy tubes E2, R48 If the application is very simple Easy Chain®, E 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Medium Cable Carriers - 240 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Medium Cable Carriers
240
E-Chain System® E2 Medium Cable Carriers 240
Series 240 - snap-open along inner radius 1. Dirt-repellent contoured exterior 2. Cable-friendly, smooth interior with modular interior separation 3. Lateral glide surfaces for side mounted operation 4. Snap-open, hinged to left or right, accessible from the top 5. Integrated strain relief possible 6. Tapered insertion point for easy assembly 7. Double stop dog for long unsupported length and Large pins for long service life 8. Series 240 snap-open along the inner radius can be combined with Series 250 snap-open along the outer radius Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm) Bending radii R: 2.17 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 240 If snap-open accessibility along the inner or outer radius is required If integrated strain relief at the mounting point is required If modular interior separation is required If long service life is required If easy installation is required When not to use Series 240 If each link requires snap-open accessibility on both sides simultaneously System E4 Series 220 If chip protection is required Energy tubes E2, R48 If the application is very simple Easy Chain®, E 200

Series 240 - snap-open along inner radius

1. Dirt-repellent contoured exterior
2. Cable-friendly, smooth interior with modular interior separation
3. Lateral glide surfaces for side mounted operation
4. Snap-open, hinged to left or right, accessible from the top
5. Integrated strain relief possible
6. Tapered insertion point for easy assembly
7. Double stop dog for long unsupported length and Large pins for long service life
8. Series 240 snap-open along the inner radius can be combined with Series 250 snap-open along the outer radius

Inner widths Bi: 0.98 up to 4.92 (25 - 125 mm)
Bending radii R: 2.17 up to 9.84 (55 - 250 mm)
Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m)

When to use Series 240

  • If snap-open accessibility along the inner or outer radius is required
  • If integrated strain relief at the mounting point is required
  • If modular interior separation is required
  • If long service life is required
  • If easy installation is required

When not to use Series 240

  • If each link requires snap-open accessibility on both sides simultaneously
    System E4 Series 220
  • If chip protection is required
    Energy tubes E2, R48
  • If the application is very simple
    Easy Chain®, E 200
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 240
Product Name E-Chain System® E2 Medium Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Hinged Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Steel Cable And Hose Carriers - MA Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-965 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 6.89 inch (175 mm)
Inside Height 1.77 inch (44.96 mm)
View Details