igus® inc. Energy Chain System®, Triflex® R Cable Carriers TRCF-85

Description
1. TRCF - enclosed design with snap-on connection 2. High tensile force absorption due to the trailer mechanism 3. multi-dimensionally moving- Rotation of approx. ± 10° per chain link possible in the longitudinal axis. 4. Easily snapped open for thick, rigid hoses and/or many cables 5. Easy installation and dismantling - one injection-molded component 6.Abrasion-resistant and dirt-repellent 7. 3-chamber system for interior separation 8. For small bending radii, Small pitch 9. Simplest connection and practical accessories for your machine/robot When to use Series TRCF.85: If a secure energy supply system is required for multi-axial 3D movements When high torsion ability is required When the system needs to be easy to shorten or extend When a short bending radius is required When high tensile force absorption is important When a smooth and rugged outer contour is required to avoid getting stuck When not to use Series TRCF.85: For circular motions with high loads System twisterchain® When an easy to fill option is required System triflex® R TRE When a less expensive, less sophisticated 3D solution is desired , triflex® R TRL system
Description
1. TRCF - enclosed design with snap-on connection 2. High tensile force absorption due to the trailer mechanism 3. multi-dimensionally moving- Rotation of approx. ± 10° per chain link possible in the longitudinal axis. 4. Easily snapped open for thick, rigid hoses and/or many cables 5. Easy installation and dismantling - one injection-molded component 6.Abrasion-resistant and dirt-repellent 7. 3-chamber system for interior separation 8. For small bending radii, Small pitch 9. Simplest connection and practical accessories for your machine/robot When to use Series TRCF.85: If a secure energy supply system is required for multi-axial 3D movements When high torsion ability is required When the system needs to be easy to shorten or extend When a short bending radius is required When high tensile force absorption is important When a smooth and rugged outer contour is required to avoid getting stuck When not to use Series TRCF.85: For circular motions with high loads System twisterchain® When an easy to fill option is required System triflex® R TRE When a less expensive, less sophisticated 3D solution is desired , triflex® R TRL system
Datasheet
Datasheet Summary
Powered by GS/AI

The Triflex® R Cable Carrier, part number TRCF-85, features a closed design with a snap lock mechanism, allowing for easy installation and dismantling. It is designed for multi-axial 3D movement, providing high torsion ability and flexibility, with a rotation capability of approximately ±10° per link in the longitudinal axis. The carrier supports a maximum cable diameter of 1.10 inches (28 mm) and has an inner height of 1.18 inches (30 mm). It is suitable for applications requiring a short bending radius of 5.31 inches (135 mm) and is capable of absorbing high tensile forces due to its robust construction. The material used allows for operation in temperatures ranging from -40°F (-40°C) to +248°F (+120°C) and meets flammability standards of VDE 0304 IIC UL94 HB. This product is ideal for environments where a secure energy supply system is necessary, particularly in applications involving complex movements and configurations.

Datasheet Summary
Powered by GS/AI

The Triflex® R Cable Carrier, part number TRCF-85, features a closed design with a snap lock mechanism, allowing for easy installation and dismantling. It is designed for multi-axial 3D movement, providing high torsion ability and flexibility, with a rotation capability of approximately ±10° per link in the longitudinal axis. The carrier supports a maximum cable diameter of 1.10 inches (28 mm) and has an inner height of 1.18 inches (30 mm). It is suitable for applications requiring a short bending radius of 5.31 inches (135 mm) and is capable of absorbing high tensile forces due to its robust construction. The material used allows for operation in temperatures ranging from -40°F (-40°C) to +248°F (+120°C) and meets flammability standards of VDE 0304 IIC UL94 HB. This product is ideal for environments where a secure energy supply system is necessary, particularly in applications involving complex movements and configurations.

Suppliers

Company
Product
Description
Supplier Links
Energy Chain System®, Triflex® R Cable Carriers - TRCF-85 - igus® inc.
East Providence, RI, United States
Energy Chain System®, Triflex® R Cable Carriers
TRCF-85
Energy Chain System®, Triflex® R Cable Carriers TRCF-85
1. TRCF - enclosed design with snap-on connection 2. High tensile force absorption due to the trailer mechanism 3. multi-dimensionally moving- Rotation of approx. ± 10° per chain link possible in the longitudinal axis. 4. Easily snapped open for thick, rigid hoses and/or many cables 5. Easy installation and dismantling - one injection-molded component 6.Abrasion-resistant and dirt-repellent 7. 3-chamber system for interior separation 8. For small bending radii, Small pitch 9. Simplest connection and practical accessories for your machine/robot When to use Series TRCF.85: If a secure energy supply system is required for multi-axial 3D movements When high torsion ability is required When the system needs to be easy to shorten or extend When a short bending radius is required When high tensile force absorption is important When a smooth and rugged outer contour is required to avoid getting stuck When not to use Series TRCF.85: For circular motions with high loads System twisterchain® When an easy to fill option is required System triflex® R TRE When a less expensive, less sophisticated 3D solution is desired , triflex® R TRL system

1. TRCF - enclosed design with snap-on connection
2. High tensile force absorption due to the trailer mechanism
3. multi-dimensionally moving- Rotation of approx. ± 10° per chain link possible in the longitudinal axis.
4. Easily snapped open for thick, rigid hoses and/or many cables
5. Easy installation and dismantling - one injection-molded component
6.Abrasion-resistant and dirt-repellent
7. 3-chamber system for interior separation
8. For small bending radii, Small pitch
9. Simplest connection and practical accessories for your machine/robot

When to use Series TRCF.85:

  • If a secure energy supply system is required for multi-axial 3D movements
  • When high torsion ability is required
  • When the system needs to be easy to shorten or extend
  • When a short bending radius is required
  • When high tensile force absorption is important
  • When a smooth and rugged outer contour is required to avoid getting stuck

When not to use Series TRCF.85:

  • For circular motions with high loads
    System twisterchain®
  • When an easy to fill option is required
    System triflex® R TRE
  • When a less expensive, less sophisticated 3D solution is desired
    , triflex® R TRL system
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number TRCF-85
Product Name Energy Chain System®, Triflex® R Cable Carriers
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
Inside Width 3.33 inch (84.58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Standard Plastic Cable And Hose Carriers - KL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
E-Chain System® E4/Light Cable Carriers - 150 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details