igus® inc. E-Chain System® E4/Light Cable Carriers 150

Description
Series 150, crossbars at every link 1.KMA-mounting brackets 2. Mounting brackets, available: locking/pivoting 3. R198:Swivelable and removable lid 4.R198: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7.150/151: Removable crossbars on both sides Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.91 up to 19.68 (150 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 150 When a simple and economical solution is desired When the outer width needs to be minimized at the given chain inner width When series 5050 is over dimensioned When not to use Series 150 When large unsupported lengths are required in "side-mounted" applications Series 5050
Datasheet
Description
Series 150, crossbars at every link 1.KMA-mounting brackets 2. Mounting brackets, available: locking/pivoting 3. R198:Swivelable and removable lid 4.R198: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7.150/151: Removable crossbars on both sides Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.91 up to 19.68 (150 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 150 When a simple and economical solution is desired When the outer width needs to be minimized at the given chain inner width When series 5050 is over dimensioned When not to use Series 150 When large unsupported lengths are required in "side-mounted" applications Series 5050
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/Light Cable Carriers - 150 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/Light Cable Carriers
150
E-Chain System® E4/Light Cable Carriers 150
Series 150, crossbars at every link 1.KMA-mounting brackets 2. Mounting brackets, available: locking/pivoting 3. R198:Swivelable and removable lid 4.R198: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7.150/151: Removable crossbars on both sides Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.91 up to 19.68 (150 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 150 When a simple and economical solution is desired When the outer width needs to be minimized at the given chain inner width When series 5050 is over dimensioned When not to use Series 150 When large unsupported lengths are required in "side-mounted" applications Series 5050

Series 150, crossbars at every link

1.KMA-mounting brackets
2. Mounting brackets, available: locking/pivoting
3. R198:Swivelable and removable lid
4.R198: Removable bottom lids
5.Combinable tube and chain
6.Integratable strain relief
7.150/151: Removable crossbars on both sides

Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm)
Bending radii R: 5.91 up to 19.68 (150 - 500 mm)
Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m)

When to use Series 150

  • When a simple and economical solution is desired
  • When the outer width needs to be minimized at the given chain inner width
  • When series 5050 is over dimensioned

When not to use Series 150

  • When large unsupported lengths are required in "side-mounted" applications
    Series 5050
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 150
Product Name E-Chain System® E4/Light Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Long Travel Cable Carrier Solution - Articulating Roller Support (ARS) - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-1040 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 11.81 inch (300 mm)
Inside Height 2.2 inch (55.88 mm)
View Details
Cable Guides - 25 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details