L-com, Inc. Plastic Finger Horizontal Cable Manager, 2 Space, 3" Depth - 4 Pack PHCM-2-3-P4

Description
Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front and rear mounted D-rings to support cables. All panels feature a durable black powder coat finish. Features Available in single piece and 4 packs Fits standard 19" rack systems for compatibility with existing enclosures Matches and integrates well with PCD Series Ducts 1.75" 1U space or 3.5" 2U space versions available Comes with removable hinged cover Application Data Centers LAN aggregation MDF/IDF installations Network Infrastructure
Description
Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front and rear mounted D-rings to support cables. All panels feature a durable black powder coat finish. Features Available in single piece and 4 packs Fits standard 19" rack systems for compatibility with existing enclosures Matches and integrates well with PCD Series Ducts 1.75" 1U space or 3.5" 2U space versions available Comes with removable hinged cover Application Data Centers LAN aggregation MDF/IDF installations Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
Plastic Finger Horizontal Cable Manager, 2 Space, 3
North Andover, MA, United States
Plastic Finger Horizontal Cable Manager, 2 Space, 3" Depth - 4 Pack
PHCM-2-3-P4
Plastic Finger Horizontal Cable Manager, 2 Space, 3" Depth - 4 Pack PHCM-2-3-P4
Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front and rear mounted D-rings to support cables. All panels feature a durable black powder coat finish. Features Available in single piece and 4 packs Fits standard 19" rack systems for compatibility with existing enclosures Matches and integrates well with PCD Series Ducts 1.75" 1U space or 3.5" 2U space versions available Comes with removable hinged cover Application Data Centers LAN aggregation MDF/IDF installations Network Infrastructure

Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front and rear mounted D-rings to support cables. All panels feature a durable black powder coat finish.

Features

  • Available in single piece and 4 packs
  • Fits standard 19" rack systems for compatibility with existing enclosures
  • Matches and integrates well with PCD Series Ducts
  • 1.75" 1U space or 3.5" 2U space versions available
  • Comes with removable hinged cover

Application

  • Data Centers
  • LAN aggregation
  • MDF/IDF installations
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Carriers
Product Number PHCM-2-3-P4
Product Name Plastic Finger Horizontal Cable Manager, 2 Space, 3" Depth - 4 Pack
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable And Hose Carriers - XX Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details