igus® inc. E-Chain System® E4/100 Cable Carriers R880

Description
Series R880, energy tube 1. Crossbars on Energy Chains® are removable along both radii 2. Closed and open styles can be combined 3. Numerous interior separation possibilities 4. Hinged snap-open removable lids along the outer radius 5. Stop dog with brake for noise reduction 6. Wide, rounded crossbars 7. Optimized glide pads with lateral wear allowance 8. KMA mounting brackets with attachment points on all sides 9. Locking or pivoting mounting brackets available 10. Integrated strain relief possible 11. Dirt-repellent exterior 12. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 2.95 up to 18.19 (75 - 462 mm) Bending radii R: 5.91 up to 19.68 (150 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series R880 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series R880 When side-mounting with a long unsupported length is required Series 4040 When a simpler, low-cost solution is required Series 14040 If an extreme vibration-free solution is required Series 14040
Datasheet
Description
Series R880, energy tube 1. Crossbars on Energy Chains® are removable along both radii 2. Closed and open styles can be combined 3. Numerous interior separation possibilities 4. Hinged snap-open removable lids along the outer radius 5. Stop dog with brake for noise reduction 6. Wide, rounded crossbars 7. Optimized glide pads with lateral wear allowance 8. KMA mounting brackets with attachment points on all sides 9. Locking or pivoting mounting brackets available 10. Integrated strain relief possible 11. Dirt-repellent exterior 12. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 2.95 up to 18.19 (75 - 462 mm) Bending radii R: 5.91 up to 19.68 (150 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series R880 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series R880 When side-mounting with a long unsupported length is required Series 4040 When a simpler, low-cost solution is required Series 14040 If an extreme vibration-free solution is required Series 14040
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/100 Cable Carriers - R880 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/100 Cable Carriers
R880
E-Chain System® E4/100 Cable Carriers R880
Series R880, energy tube 1. Crossbars on Energy Chains® are removable along both radii 2. Closed and open styles can be combined 3. Numerous interior separation possibilities 4. Hinged snap-open removable lids along the outer radius 5. Stop dog with brake for noise reduction 6. Wide, rounded crossbars 7. Optimized glide pads with lateral wear allowance 8. KMA mounting brackets with attachment points on all sides 9. Locking or pivoting mounting brackets available 10. Integrated strain relief possible 11. Dirt-repellent exterior 12. Energy Chains® also available with reverse bending radius “RBR” Inner widths Bi: 2.95 up to 18.19 (75 - 462 mm) Bending radii R: 5.91 up to 19.68 (150 - 500 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series R880 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series R880 When side-mounting with a long unsupported length is required Series 4040 When a simpler, low-cost solution is required Series 14040 If an extreme vibration-free solution is required Series 14040

Series R880, energy tube

1. Crossbars on Energy Chains® are removable along both radii
2. Closed and open styles can be combined
3. Numerous interior separation possibilities
4. Hinged snap-open removable lids along the outer radius
5. Stop dog with brake for noise reduction
6. Wide, rounded crossbars
7. Optimized glide pads with lateral wear allowance
8. KMA mounting brackets with attachment points on all sides
9. Locking or pivoting mounting brackets available
10. Integrated strain relief possible
11. Dirt-repellent exterior
12. Energy Chains® also available with reverse bending radius “RBR”

Inner widths Bi: 2.95 up to 18.19 (75 - 462 mm)
Bending radii R: 5.91 up to 19.68 (150 - 500 mm)
Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m)

When to use Series R880

  • When quiet operation is required
  • When very high speeds and/or accelerations are required
  • For long travels
  • For high fill weights

When not to use Series R880

  • When side-mounting with a long unsupported length is required
    Series 4040
  • When a simpler, low-cost solution is required
    Series 14040
  • If an extreme vibration-free solution is required
    Series 14040
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number R880
Product Name E-Chain System® E4/100 Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 25 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Steel Cable And Hose Carriers - SRC/LRC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open; Enclosed
Material Metallic
Special Motion Rotary
View Details
E-Chain System® E4/100 Cable Carriers - R760 - igus® inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details