igus® inc. Easy Chain® E-Chain System® Cable Carriers E04

Description
Series E 04 - to be filled in the outer radius 1. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids 2. Small pitch for low-noise and smooth operation 3. For high acceleration 4. Limited torsion tolerance 5. Cable friendly smooth interior 6. Mounting brackets available 7. Patented push button principle holds the links together Inner width Bi: 0.28 (7 mm) Bending radii R: 0.59 up to 1.89 (15 - 48 mm) Pitch: 0.66 (16.7 mm) per link = 19 links/ft (60/m) When to use Series E 04 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 04 When a larger unsupported length is required Series 06 "E2 micro"
Datasheet
Description
Series E 04 - to be filled in the outer radius 1. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids 2. Small pitch for low-noise and smooth operation 3. For high acceleration 4. Limited torsion tolerance 5. Cable friendly smooth interior 6. Mounting brackets available 7. Patented push button principle holds the links together Inner width Bi: 0.28 (7 mm) Bending radii R: 0.59 up to 1.89 (15 - 48 mm) Pitch: 0.66 (16.7 mm) per link = 19 links/ft (60/m) When to use Series E 04 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 04 When a larger unsupported length is required Series 06 "E2 micro"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Chain® E-Chain System® Cable Carriers - E04 - igus® inc.
East Providence, RI, United States
Easy Chain® E-Chain System® Cable Carriers
E04
Easy Chain® E-Chain System® Cable Carriers E04
Series E 04 - to be filled in the outer radius 1. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids 2. Small pitch for low-noise and smooth operation 3. For high acceleration 4. Limited torsion tolerance 5. Cable friendly smooth interior 6. Mounting brackets available 7. Patented push button principle holds the links together Inner width Bi: 0.28 (7 mm) Bending radii R: 0.59 up to 1.89 (15 - 48 mm) Pitch: 0.66 (16.7 mm) per link = 19 links/ft (60/m) When to use Series E 04 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E 04 When a larger unsupported length is required Series 06 "E2 micro"

Series E 04 - to be filled in the outer radius

1. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids
2. Small pitch for low-noise and smooth operation
3. For high acceleration
4. Limited torsion tolerance
5. Cable friendly smooth interior
6. Mounting brackets available
7. Patented push button principle holds the links together

Inner width Bi: 0.28 (7 mm)
Bending radii R: 0.59 up to 1.89 (15 - 48 mm)
Pitch: 0.66 (16.7 mm) per link = 19 links/ft (60/m)

When to use Series E 04

  • If filling is required without opening and closing
  • If price is an issue
  • If quiet operation is required

When not to use Series E 04

  • When a larger unsupported length is required
    Series 06 "E2 micro"
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E04
Product Name Easy Chain® E-Chain System® Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-820 - Reid Supply
Specs
Cover / Bars Zipper
Inside Width 0.5900 inch (14.99 mm)
Inside Height 0.7500 inch (19.05 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Cost-Effective Nylon Cable Track; Standard Widths - SILVYN® Standard Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Nonmetallic
Special Motion Rotary
View Details