igus® inc. Micro FLIZZ® Series Cable Carriers

Description
ONE System for safe supply of power, data and pneumatics One compact, economic overall system for a secure guidance of power, data and air Control via stationary switch cabinet possible Low-noise Accelerations up to 50 m/s2 and speeds up to 6 m/s Fast assembly due to pre-configured, modular system Less space required Smooth running through ball bearings in the guide carriages ATEX version available (upon request) Possible applications for Micro flizz®: Automated storage systems, Indoor cranes, industrial gates, work space equipment Technical Data Separated upper and lower run of the flizz® e-chain®, thus less friction and reduced push/pull forces Winglets hold the e-chain® secure in the guidance channel Polymer springs for a soft unrolling of the e-chain® in the flizz® channel are leading to a substantial noise reduction Integrated strain relief in the guide carriage for the safe fixing of cables Universal attachment options due to three T-grooves Attachment of the e-chain® through roller cart on the moving end, gliding or locking possible Opposed e-chains® can be used, that means a double filling or two independent travels are possible Cable diameter ø max 9,5 mm
Description
ONE System for safe supply of power, data and pneumatics One compact, economic overall system for a secure guidance of power, data and air Control via stationary switch cabinet possible Low-noise Accelerations up to 50 m/s2 and speeds up to 6 m/s Fast assembly due to pre-configured, modular system Less space required Smooth running through ball bearings in the guide carriages ATEX version available (upon request) Possible applications for Micro flizz®: Automated storage systems, Indoor cranes, industrial gates, work space equipment Technical Data Separated upper and lower run of the flizz® e-chain®, thus less friction and reduced push/pull forces Winglets hold the e-chain® secure in the guidance channel Polymer springs for a soft unrolling of the e-chain® in the flizz® channel are leading to a substantial noise reduction Integrated strain relief in the guide carriage for the safe fixing of cables Universal attachment options due to three T-grooves Attachment of the e-chain® through roller cart on the moving end, gliding or locking possible Opposed e-chains® can be used, that means a double filling or two independent travels are possible Cable diameter ø max 9,5 mm

Suppliers

Company
Product
Description
Supplier Links
Micro FLIZZ® Series Cable Carriers -  - igus® inc.
East Providence, RI, United States
Micro FLIZZ® Series Cable Carriers
Micro FLIZZ® Series Cable Carriers
ONE System for safe supply of power, data and pneumatics One compact, economic overall system for a secure guidance of power, data and air Control via stationary switch cabinet possible Low-noise Accelerations up to 50 m/s2 and speeds up to 6 m/s Fast assembly due to pre-configured, modular system Less space required Smooth running through ball bearings in the guide carriages ATEX version available (upon request) Possible applications for Micro flizz®: Automated storage systems, Indoor cranes, industrial gates, work space equipment Technical Data Separated upper and lower run of the flizz® e-chain®, thus less friction and reduced push/pull forces Winglets hold the e-chain® secure in the guidance channel Polymer springs for a soft unrolling of the e-chain® in the flizz® channel are leading to a substantial noise reduction Integrated strain relief in the guide carriage for the safe fixing of cables Universal attachment options due to three T-grooves Attachment of the e-chain® through roller cart on the moving end, gliding or locking possible Opposed e-chains® can be used, that means a double filling or two independent travels are possible Cable diameter ø max 9,5 mm

ONE System for safe supply of power, data and pneumatics

  • One compact, economic overall system for a secure guidance of power, data and air
  • Control via stationary switch cabinet possible
  • Low-noise
  • Accelerations up to 50 m/s2 and speeds up to 6 m/s
  • Fast assembly due to pre-configured, modular system
  • Less space required
  • Smooth running through ball bearings in the guide carriages
  • ATEX version available (upon request)

Possible applications for Micro flizz®: Automated storage systems, Indoor cranes, industrial gates, work space equipment

Technical Data

  • Separated upper and lower run of the flizz® e-chain®, thus less friction and reduced push/pull forces
  • Winglets hold the e-chain® secure in the guidance channel
  • Polymer springs for a soft unrolling of the e-chain® in the flizz® channel are leading to a substantial noise reduction
  • Integrated strain relief in the guide carriage for the safe fixing of cables
  • Universal attachment options due to three T-grooves
  • Attachment of the e-chain® through roller cart on the moving end, gliding or locking possible
  • Opposed e-chains® can be used, that means a double filling or two independent travels are possible
  • Cable diameter ø max 9,5 mm
Supplier's Site

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Name Micro FLIZZ® Series Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Options Removable Links
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Standard Plastic Cable And Hose Carriers - N Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details
E-Chain System® E2 Medium Cable Carriers - 2480 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details