igus® inc. E-Chain System® E2 Medium Cable Carriers 2480

Description
Series 2480 - snap-open along inner radius 1. Double stop dog system for long unsupported length 2. Optimized quick opening system of the clamp, alternately from left or right 3. High retention force of clamp 4. Lateral gliding surfaces for side-mounted operation 5. Tested and proven, firmly seated mounting bracket 6. Strain relief can be integrated in the mounting bracket 7. Series 2400 and 2450 snap-open along the inner radius 8. Series 2450 - Half-enclosed energy tube with snap-open along the inner radius on both sides 9. Fully enclosed energy tube of Series 2480, snap-open along the inner radius 10. Multifunctional modular interior separation 11. Easy mounting by optimized pins 12. Various guide troughs (for long travels) to select from 13. Available also as ESD version Inner widths Bi: 1.5 up to 4.06 (38 - 103 mm) Bending radii R: 1.38 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 2480 If hinged, snap-open accessibility along the inner radius is required If integrated strain relief is required at the connection point If long service life is required If chip protection is required If easy installation is required When not to use Series 2480 If particularly quiet operation is required Series R58 E2 Tubes If snap-open accessibility along both radii is required Series R770 E4/100
Datasheet
Description
Series 2480 - snap-open along inner radius 1. Double stop dog system for long unsupported length 2. Optimized quick opening system of the clamp, alternately from left or right 3. High retention force of clamp 4. Lateral gliding surfaces for side-mounted operation 5. Tested and proven, firmly seated mounting bracket 6. Strain relief can be integrated in the mounting bracket 7. Series 2400 and 2450 snap-open along the inner radius 8. Series 2450 - Half-enclosed energy tube with snap-open along the inner radius on both sides 9. Fully enclosed energy tube of Series 2480, snap-open along the inner radius 10. Multifunctional modular interior separation 11. Easy mounting by optimized pins 12. Various guide troughs (for long travels) to select from 13. Available also as ESD version Inner widths Bi: 1.5 up to 4.06 (38 - 103 mm) Bending radii R: 1.38 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 2480 If hinged, snap-open accessibility along the inner radius is required If integrated strain relief is required at the connection point If long service life is required If chip protection is required If easy installation is required When not to use Series 2480 If particularly quiet operation is required Series R58 E2 Tubes If snap-open accessibility along both radii is required Series R770 E4/100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Medium Cable Carriers - 2480 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Medium Cable Carriers
2480
E-Chain System® E2 Medium Cable Carriers 2480
Series 2480 - snap-open along inner radius 1. Double stop dog system for long unsupported length 2. Optimized quick opening system of the clamp, alternately from left or right 3. High retention force of clamp 4. Lateral gliding surfaces for side-mounted operation 5. Tested and proven, firmly seated mounting bracket 6. Strain relief can be integrated in the mounting bracket 7. Series 2400 and 2450 snap-open along the inner radius 8. Series 2450 - Half-enclosed energy tube with snap-open along the inner radius on both sides 9. Fully enclosed energy tube of Series 2480, snap-open along the inner radius 10. Multifunctional modular interior separation 11. Easy mounting by optimized pins 12. Various guide troughs (for long travels) to select from 13. Available also as ESD version Inner widths Bi: 1.5 up to 4.06 (38 - 103 mm) Bending radii R: 1.38 up to 9.84 (55 - 250 mm) Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m) When to use Series 2480 If hinged, snap-open accessibility along the inner radius is required If integrated strain relief is required at the connection point If long service life is required If chip protection is required If easy installation is required When not to use Series 2480 If particularly quiet operation is required Series R58 E2 Tubes If snap-open accessibility along both radii is required Series R770 E4/100

Series 2480 - snap-open along inner radius

1. Double stop dog system for long unsupported length
2. Optimized quick opening system of the clamp, alternately from left or right
3. High retention force of clamp
4. Lateral gliding surfaces for side-mounted operation
5. Tested and proven, firmly seated mounting bracket
6. Strain relief can be integrated in the mounting bracket
7. Series 2400 and 2450 snap-open along the inner radius
8. Series 2450 - Half-enclosed energy tube with snap-open along the inner radius on both sides
9. Fully enclosed energy tube of Series 2480, snap-open along the inner radius
10. Multifunctional modular interior separation
11. Easy mounting by optimized pins
12. Various guide troughs (for long travels) to select from
13. Available also as ESD version

Inner widths Bi: 1.5 up to 4.06 (38 - 103 mm)
Bending radii R: 1.38 up to 9.84 (55 - 250 mm)
Pitch: 1.81 (46 mm) per link = 7 links/ft (22/m)

When to use Series 2480

  • If hinged, snap-open accessibility along the inner radius is required
  • If integrated strain relief is required at the connection point
  • If long service life is required
  • If chip protection is required
  • If easy installation is required

When not to use Series 2480

  • If particularly quiet operation is required
    Series R58 E2 Tubes
  • If snap-open accessibility along both radii is required
    Series R770 E4/100
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 2480
Product Name E-Chain System® E2 Medium Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Standard Plastic Cable And Hose Carriers - NP Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details