igus® inc. Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers EA16

Description
Series EA16 - EasyChain® and auto-glide combination - To be filled along the outer radius Combination von AUTO-GLIDE and Easy chain® Inner width Bi: 1.89 (48 mm) Bending radii R: 2.36, 2.95, 3.94 (60, 75, 100 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series EA16 When easy filling without opening and closing of lids is required Favorable price When quiet operation is required When not to use Series EA16 Not applicable for uses with especially high loads and long travel lengths Series 2600 When secure locking of the crossbar is required Series 2600
Datasheet
Description
Series EA16 - EasyChain® and auto-glide combination - To be filled along the outer radius Combination von AUTO-GLIDE and Easy chain® Inner width Bi: 1.89 (48 mm) Bending radii R: 2.36, 2.95, 3.94 (60, 75, 100 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series EA16 When easy filling without opening and closing of lids is required Favorable price When quiet operation is required When not to use Series EA16 Not applicable for uses with especially high loads and long travel lengths Series 2600 When secure locking of the crossbar is required Series 2600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers - EA16 - igus® inc.
East Providence, RI, United States
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers
EA16
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers EA16
Series EA16 - EasyChain® and auto-glide combination - To be filled along the outer radius Combination von AUTO-GLIDE and Easy chain® Inner width Bi: 1.89 (48 mm) Bending radii R: 2.36, 2.95, 3.94 (60, 75, 100 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series EA16 When easy filling without opening and closing of lids is required Favorable price When quiet operation is required When not to use Series EA16 Not applicable for uses with especially high loads and long travel lengths Series 2600 When secure locking of the crossbar is required Series 2600

Series EA16 - EasyChain® and auto-glide combination - To be filled along the outer radius

Combination von AUTO-GLIDE and Easy chain®

Inner width Bi: 1.89 (48 mm)
Bending radii R: 2.36, 2.95, 3.94 (60, 75, 100 mm)
Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m)

When to use Series EA16

  • When easy filling without opening and closing of lids is required
  • Favorable price
  • When quiet operation is required

When not to use Series EA16

  • Not applicable for uses with especially high loads and long travel lengths
    Series 2600
  • When secure locking of the crossbar is required
    Series 2600
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number EA16
Product Name Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Standard Plastic Cable And Hose Carriers - SP Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-1100 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 11.81 inch (300 mm)
Inside Height 3.15 inch (80.01 mm)
View Details