igus® inc. Triflex® Cable Carrier 353-50

Description
Triflex® for 3 moving directions, with parting 1. KMA, flanged and angled mounting brackets available 2. Combinations of varying bending radii and moving axes 3. Completely enclosed 4. Protection against dirt and chips 5. Cost efficient design for complex movements 6. Assembling and separating at any given point 7. High tensile strength When to use the Series Triflex® 353-50 For applications that move within two or three axes (combined rotary and circular movements) If chip protection is required When not to use the Series Triflex® 353-50 For complex robotic applications System Triflex® R TRC For gliding applications in other energy chains/tubes of similar dimensions E4 system If every link must open on both sides System TwisterChain®
Datasheet
Description
Triflex® for 3 moving directions, with parting 1. KMA, flanged and angled mounting brackets available 2. Combinations of varying bending radii and moving axes 3. Completely enclosed 4. Protection against dirt and chips 5. Cost efficient design for complex movements 6. Assembling and separating at any given point 7. High tensile strength When to use the Series Triflex® 353-50 For applications that move within two or three axes (combined rotary and circular movements) If chip protection is required When not to use the Series Triflex® 353-50 For complex robotic applications System Triflex® R TRC For gliding applications in other energy chains/tubes of similar dimensions E4 system If every link must open on both sides System TwisterChain®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triflex® Cable Carrier - 353-50 - igus® inc.
East Providence, RI, United States
Triflex® Cable Carrier
353-50
Triflex® Cable Carrier 353-50
Triflex® for 3 moving directions, with parting 1. KMA, flanged and angled mounting brackets available 2. Combinations of varying bending radii and moving axes 3. Completely enclosed 4. Protection against dirt and chips 5. Cost efficient design for complex movements 6. Assembling and separating at any given point 7. High tensile strength When to use the Series Triflex® 353-50 For applications that move within two or three axes (combined rotary and circular movements) If chip protection is required When not to use the Series Triflex® 353-50 For complex robotic applications System Triflex® R TRC For gliding applications in other energy chains/tubes of similar dimensions E4 system If every link must open on both sides System TwisterChain®

Triflex® for 3 moving directions, with parting

1. KMA, flanged and angled mounting brackets available
2. Combinations of varying bending radii and moving axes
3. Completely enclosed
4. Protection against dirt and chips
5. Cost efficient design for complex movements
6. Assembling and separating at any given point
7. High tensile strength

When to use the Series Triflex® 353-50

  • For applications that move within two or three axes (combined rotary and circular movements)
  • If chip protection is required

When not to use the Series Triflex® 353-50

  • For complex robotic applications
    System Triflex® R TRC
  • For gliding applications in other energy chains/tubes of similar dimensions
    E4 system
  • If every link must open on both sides
    System TwisterChain®
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 353-50
Product Name Triflex® Cable Carrier
Carrier Type Enclosed
Material Nonmetallic
Special Motion Spiral
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Zipper
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable And Hose Carriers - SA Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Energy Chain, Cable Carrier - I-501 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 1.5 inch (38.1 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details