igus® inc. E-Chain System® E6 Cable Carriers E6-80

Description
Series E6-80 system E6 1.No pin and bore connection 2.Increased inner height 3.Small pitch for low-noise, smooth operation 4.Interior stop dog 5.Very large gliding surfaces 6.KMA mounting brackets with attachment points on all sides 7.Can be shortened or lengthened due to modular design 8.Available with or without integrated profile rail Inner widths Bi: 1.97 to 23.62 (50 - 600 mm) Bending radii R: 5.91 to 17.72 (150 - 450 mm) Pitch: 2.56 (65 mm) per link = 5 links/ft (16/m) (40.94 (1040 mm)) When to use Series E 6-80 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E 6-80 For side mounted applications Series 5050 system E4 For RBR (Reverse Bending Radius) Series 5050 system E4 For high additional loads Series 5050 system E4
Datasheet
Description
Series E6-80 system E6 1.No pin and bore connection 2.Increased inner height 3.Small pitch for low-noise, smooth operation 4.Interior stop dog 5.Very large gliding surfaces 6.KMA mounting brackets with attachment points on all sides 7.Can be shortened or lengthened due to modular design 8.Available with or without integrated profile rail Inner widths Bi: 1.97 to 23.62 (50 - 600 mm) Bending radii R: 5.91 to 17.72 (150 - 450 mm) Pitch: 2.56 (65 mm) per link = 5 links/ft (16/m) (40.94 (1040 mm)) When to use Series E 6-80 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E 6-80 For side mounted applications Series 5050 system E4 For RBR (Reverse Bending Radius) Series 5050 system E4 For high additional loads Series 5050 system E4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E6 Cable Carriers - E6-80 - igus® inc.
East Providence, RI, United States
E-Chain System® E6 Cable Carriers
E6-80
E-Chain System® E6 Cable Carriers E6-80
Series E6-80 system E6 1.No pin and bore connection 2.Increased inner height 3.Small pitch for low-noise, smooth operation 4.Interior stop dog 5.Very large gliding surfaces 6.KMA mounting brackets with attachment points on all sides 7.Can be shortened or lengthened due to modular design 8.Available with or without integrated profile rail Inner widths Bi: 1.97 to 23.62 (50 - 600 mm) Bending radii R: 5.91 to 17.72 (150 - 450 mm) Pitch: 2.56 (65 mm) per link = 5 links/ft (16/m) (40.94 (1040 mm)) When to use Series E 6-80 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E 6-80 For side mounted applications Series 5050 system E4 For RBR (Reverse Bending Radius) Series 5050 system E4 For high additional loads Series 5050 system E4

Series E6-80 system E6

1.No pin and bore connection
2.Increased inner height
3.Small pitch for low-noise, smooth operation
4.Interior stop dog
5.Very large gliding surfaces
6.KMA mounting brackets with attachment points on all sides
7.Can be shortened or lengthened due to modular design
8.Available with or without integrated profile rail

Inner widths Bi: 1.97 to 23.62 (50 - 600 mm)
Bending radii R: 5.91 to 17.72 (150 - 450 mm)
Pitch: 2.56 (65 mm) per link = 5 links/ft (16/m) (40.94 (1040 mm))

When to use Series E 6-80

  • If a low-noise version is required
  • For very high speeds and/or accelerations
  • If large stresses and thrust forces are present
  • For small bending radii
  • If less vibration is required
  • Minimal abrasion, suitable for cleanrooms

When not to use Series E 6-80

  • For side mounted applications
    Series 5050 system E4
  • For RBR (Reverse Bending Radius)
    Series 5050 system E4
  • For high additional loads
    Series 5050 system E4
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E6-80
Product Name E-Chain System® E6 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Steel Cable And Hose Carriers - SA Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-475 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 1.5 inch (38 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details