L-com, Inc. Plastic Finger Horizontal Cable Manager, 1 Space, 4" Depth - 4 Pack PHCM-1-4-P4

Description
Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front and rear mounted D-rings to support cables. All panels feature a durable black powder coat finish. Features 1.75" 1U space or 3.5" 2U space versions available Available in single piece and 4 packs Matches and integrates well with PCD Series Ducts Comes with removable hinged cover Fits standard 19" rack systems for compatibility with existing enclosures Application LAN aggregation MDF/IDF installations Data Centers Network Infrastructure
Description
Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front and rear mounted D-rings to support cables. All panels feature a durable black powder coat finish. Features 1.75" 1U space or 3.5" 2U space versions available Available in single piece and 4 packs Matches and integrates well with PCD Series Ducts Comes with removable hinged cover Fits standard 19" rack systems for compatibility with existing enclosures Application LAN aggregation MDF/IDF installations Data Centers Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
Plastic Finger Horizontal Cable Manager, 1 Space, 4
North Andover, MA, United States
Plastic Finger Horizontal Cable Manager, 1 Space, 4" Depth - 4 Pack
PHCM-1-4-P4
Plastic Finger Horizontal Cable Manager, 1 Space, 4" Depth - 4 Pack PHCM-1-4-P4
Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front and rear mounted D-rings to support cables. All panels feature a durable black powder coat finish. Features 1.75" 1U space or 3.5" 2U space versions available Available in single piece and 4 packs Matches and integrates well with PCD Series Ducts Comes with removable hinged cover Fits standard 19" rack systems for compatibility with existing enclosures Application LAN aggregation MDF/IDF installations Data Centers Network Infrastructure

Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method for keeping cables organized and properly routed through a rack. Each panel features front and rear mounted D-rings to support cables. All panels feature a durable black powder coat finish.

Features

  • 1.75" 1U space or 3.5" 2U space versions available
  • Available in single piece and 4 packs
  • Matches and integrates well with PCD Series Ducts
  • Comes with removable hinged cover
  • Fits standard 19" rack systems for compatibility with existing enclosures

Application

  • LAN aggregation
  • MDF/IDF installations
  • Data Centers
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Carriers
Product Number PHCM-1-4-P4
Product Name Plastic Finger Horizontal Cable Manager, 1 Space, 4" Depth - 4 Pack
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-940 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 4.53 inch (115 mm)
Inside Height 1.77 inch (44.96 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Standard Plastic Cable And Hose Carriers - KL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details