igus® inc. E-Chain System® E2 Tubes Cable Carriers R167

Description
Series R167 - snap-open on both sides in the inner radius 1. Double stop dog for strong unsupported length 2. Effective chip protection even against hot chips 3. Covered pin/bore connection 4. Lateral glide surfaces for side mounted operation 5. Snap-open lids along the inner and outer radius 6. Lids can be swiveled from the left to the right 7. Space-efficient with optimized ratio of inner dimension to outer dimension 8. Universal KMA mounting brackets with attachment capability on all sides Inner widths Bi: 1.97 up to 9.84 (50 - 250 mm) Bending radii R: 3.94 up to 11.81 (100 - 300 mm) Pitch: 2.31 (58.8 mm) per link = 6 links/ft (17/m) When to use Series R167 If snap-open accessibility along inner or outer radius is required If a low-cost, lightweight Energy Tube for many types of applications is required If flush attachment is required If chip-repellent features are required When not to use Series R167 If snap-open accessibility along both radii simultaneously is required System E4/100, Series R780 If very smooth travel due to small pitch is required Model R, series R68
Datasheet
Description
Series R167 - snap-open on both sides in the inner radius 1. Double stop dog for strong unsupported length 2. Effective chip protection even against hot chips 3. Covered pin/bore connection 4. Lateral glide surfaces for side mounted operation 5. Snap-open lids along the inner and outer radius 6. Lids can be swiveled from the left to the right 7. Space-efficient with optimized ratio of inner dimension to outer dimension 8. Universal KMA mounting brackets with attachment capability on all sides Inner widths Bi: 1.97 up to 9.84 (50 - 250 mm) Bending radii R: 3.94 up to 11.81 (100 - 300 mm) Pitch: 2.31 (58.8 mm) per link = 6 links/ft (17/m) When to use Series R167 If snap-open accessibility along inner or outer radius is required If a low-cost, lightweight Energy Tube for many types of applications is required If flush attachment is required If chip-repellent features are required When not to use Series R167 If snap-open accessibility along both radii simultaneously is required System E4/100, Series R780 If very smooth travel due to small pitch is required Model R, series R68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Tubes Cable Carriers - R167 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Tubes Cable Carriers
R167
E-Chain System® E2 Tubes Cable Carriers R167
Series R167 - snap-open on both sides in the inner radius 1. Double stop dog for strong unsupported length 2. Effective chip protection even against hot chips 3. Covered pin/bore connection 4. Lateral glide surfaces for side mounted operation 5. Snap-open lids along the inner and outer radius 6. Lids can be swiveled from the left to the right 7. Space-efficient with optimized ratio of inner dimension to outer dimension 8. Universal KMA mounting brackets with attachment capability on all sides Inner widths Bi: 1.97 up to 9.84 (50 - 250 mm) Bending radii R: 3.94 up to 11.81 (100 - 300 mm) Pitch: 2.31 (58.8 mm) per link = 6 links/ft (17/m) When to use Series R167 If snap-open accessibility along inner or outer radius is required If a low-cost, lightweight Energy Tube for many types of applications is required If flush attachment is required If chip-repellent features are required When not to use Series R167 If snap-open accessibility along both radii simultaneously is required System E4/100, Series R780 If very smooth travel due to small pitch is required Model R, series R68

Series R167 - snap-open on both sides in the inner radius

1. Double stop dog for strong unsupported length
2. Effective chip protection even against hot chips
3. Covered pin/bore connection
4. Lateral glide surfaces for side mounted operation
5. Snap-open lids along the inner and outer radius
6. Lids can be swiveled from the left to the right
7. Space-efficient with optimized ratio of inner dimension to outer dimension
8. Universal KMA mounting brackets with attachment capability on all sides

Inner widths Bi: 1.97 up to 9.84 (50 - 250 mm)
Bending radii R: 3.94 up to 11.81 (100 - 300 mm)
Pitch: 2.31 (58.8 mm) per link = 6 links/ft (17/m)

When to use Series R167

  • If snap-open accessibility along inner or outer radius is required
  • If a low-cost, lightweight Energy Tube for many types of applications is required
  • If flush attachment is required
  • If chip-repellent features are required

When not to use Series R167

  • If snap-open accessibility along both radii simultaneously is required
    System E4/100, Series R780
  • If very smooth travel due to small pitch is required
    Model R, series R68
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number R167
Product Name E-Chain System® E2 Tubes Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature)
Cover / Bars Hinged Bars
Unlock Full Specs
to access all available technical data

Similar Products

Standard Plastic Cable And Hose Carriers - KL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-860 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 1.97 inch (50.01 mm)
Inside Height 1.38 inch (35.05 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details