igus® inc. E-Chain System® E6 Cable Carriers E6-52

Description
Series E6-52 System E6 1.No pins and bore connections 2. Interior stop dog 3. Very large gliding surfaces 4. Small pitch for light, quiet run 5. Can be shortened or lengthened due to modular design 6. KMA mounting brackets with attachment points on all sides (strain relief with separate tie wrap plates possible) 7. Available with or without integrated profile rail Inner width Bi: 1.57 to 11.81 (40 - 300 mm) Bending radii R: 2.95 to 9.84 (75 - 250 mm) Pitch: 1.18 (30 mm) each link = 11 links/ft (1.08 ft)(1020 mm) When to use Series E6-52 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E6-52 For side mounted applications Series 4040 For RBR (Reverse Bending Radius) Series 4040 For high additional loads Series 400 For dirty environments Series 4040
Datasheet
Description
Series E6-52 System E6 1.No pins and bore connections 2. Interior stop dog 3. Very large gliding surfaces 4. Small pitch for light, quiet run 5. Can be shortened or lengthened due to modular design 6. KMA mounting brackets with attachment points on all sides (strain relief with separate tie wrap plates possible) 7. Available with or without integrated profile rail Inner width Bi: 1.57 to 11.81 (40 - 300 mm) Bending radii R: 2.95 to 9.84 (75 - 250 mm) Pitch: 1.18 (30 mm) each link = 11 links/ft (1.08 ft)(1020 mm) When to use Series E6-52 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E6-52 For side mounted applications Series 4040 For RBR (Reverse Bending Radius) Series 4040 For high additional loads Series 400 For dirty environments Series 4040
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E6 Cable Carriers - E6-52 - igus® inc.
East Providence, RI, United States
E-Chain System® E6 Cable Carriers
E6-52
E-Chain System® E6 Cable Carriers E6-52
Series E6-52 System E6 1.No pins and bore connections 2. Interior stop dog 3. Very large gliding surfaces 4. Small pitch for light, quiet run 5. Can be shortened or lengthened due to modular design 6. KMA mounting brackets with attachment points on all sides (strain relief with separate tie wrap plates possible) 7. Available with or without integrated profile rail Inner width Bi: 1.57 to 11.81 (40 - 300 mm) Bending radii R: 2.95 to 9.84 (75 - 250 mm) Pitch: 1.18 (30 mm) each link = 11 links/ft (1.08 ft)(1020 mm) When to use Series E6-52 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E6-52 For side mounted applications Series 4040 For RBR (Reverse Bending Radius) Series 4040 For high additional loads Series 400 For dirty environments Series 4040

Series E6-52 System E6

1.No pins and bore connections
2. Interior stop dog
3. Very large gliding surfaces
4. Small pitch for light, quiet run
5. Can be shortened or lengthened due to modular design
6. KMA mounting brackets with attachment points on all sides (strain relief with separate tie wrap plates possible)
7. Available with or without integrated profile rail

Inner width Bi: 1.57 to 11.81 (40 - 300 mm)
Bending radii R: 2.95 to 9.84 (75 - 250 mm)
Pitch: 1.18 (30 mm) each link = 11 links/ft (1.08 ft)(1020 mm)

When to use Series E6-52

  • If a low-noise version is required
  • For very high speeds and/or accelerations
  • If large stresses and thrust forces are present
  • For small bending radii
  • If less vibration is required
  • Minimal abrasion, suitable for cleanrooms

When not to use Series E6-52

  • For side mounted applications
    Series 4040
  • For RBR (Reverse Bending Radius)
    Series 4040
  • For high additional loads
    Series 400
  • For dirty environments
    Series 4040
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E6-52
Product Name E-Chain System® E6 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-800 - Reid Supply
Specs
Cover / Bars Zipper
Inside Width 0.3900 inch (9.91 mm)
Inside Height 0.4100 inch (10.41 mm)
View Details
Long Travel Cable Carrier Solution - Articulating Roller Support (ARS) - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Hybrid Nylon Chain/Aluminum Frame Stay Cable Track; Customizable Widths - SILVYN® Rugged Hybrid Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Nonmetallic; Metallic
Special Motion Rotary
View Details