igus® inc. Easy Chain® E-Chain System® Cable Carriers E045

Description
Series E 045 - to be filled in the outer radius 1. Very easy to fill 2. Small pitch for low-noise and smooth operation 3. Limited torsion tolerance 4. Patented push button principle holds the links together 5. Cable friendly interior 6. “E” Series features split crossbar along the outer radius 7. “Z” Series features split crossbar along the inner radius 8. Mounting brackets available 9. 1-, 2-, or 3-chamber system available When to use Series E 045 If filling is required without opening and closing If a very small pitch is required When not to use Series E 045 If smooth operation is required Series 045 "micro" If high stability is required Series 06 "micro"
Datasheet
Description
Series E 045 - to be filled in the outer radius 1. Very easy to fill 2. Small pitch for low-noise and smooth operation 3. Limited torsion tolerance 4. Patented push button principle holds the links together 5. Cable friendly interior 6. “E” Series features split crossbar along the outer radius 7. “Z” Series features split crossbar along the inner radius 8. Mounting brackets available 9. 1-, 2-, or 3-chamber system available When to use Series E 045 If filling is required without opening and closing If a very small pitch is required When not to use Series E 045 If smooth operation is required Series 045 "micro" If high stability is required Series 06 "micro"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Chain® E-Chain System® Cable Carriers - E045 - igus® inc.
East Providence, RI, United States
Easy Chain® E-Chain System® Cable Carriers
E045
Easy Chain® E-Chain System® Cable Carriers E045
Series E 045 - to be filled in the outer radius 1. Very easy to fill 2. Small pitch for low-noise and smooth operation 3. Limited torsion tolerance 4. Patented push button principle holds the links together 5. Cable friendly interior 6. “E” Series features split crossbar along the outer radius 7. “Z” Series features split crossbar along the inner radius 8. Mounting brackets available 9. 1-, 2-, or 3-chamber system available When to use Series E 045 If filling is required without opening and closing If a very small pitch is required When not to use Series E 045 If smooth operation is required Series 045 "micro" If high stability is required Series 06 "micro"

Series E 045 - to be filled in the outer radius

1. Very easy to fill
2. Small pitch for low-noise and smooth operation
3. Limited torsion tolerance
4. Patented push button principle holds the links together
5. Cable friendly interior
6. “E” Series features split crossbar along the outer radius
7. “Z” Series features split crossbar along the inner radius
8. Mounting brackets available
9. 1-, 2-, or 3-chamber system available

When to use Series E 045

  • If filling is required without opening and closing
  • If a very small pitch is required

When not to use Series E 045

  • If smooth operation is required
    Series 045 "micro"
  • If high stability is required
    Series 06 "micro"
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E045
Product Name Easy Chain® E-Chain System® Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Plastic Cable And Hose Carriers - TS Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-900 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 1.97 inch (50.01 mm)
Inside Height 1.38 inch (35.05 mm)
View Details