igus® inc. E-Chain System® E2 Micro Cable Carriers 45

Description
Series 045 E2 'micro' 1.Small pitch for very quiet operation 2. Very lightweight - ideal for low inertia applications 3. Dirt-repellant exterior 4. One-piece, non snap-open Energy Chain® Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.51 (13 mm) per link = 24 links/ft (77/m) When to use Series 045 If very quiet operation is required Aesthetic design If excellent service life is required If cost is a factor If small bending radii are required When not to use Series 045 If snap-open links are required Series 047 "Zipper" If quick insertion of cables with preassembled connector is required Series E06 "Easy Chain®" If extra rigidity is required Series 06 E2 "micro"
Description
Series 045 E2 'micro' 1.Small pitch for very quiet operation 2. Very lightweight - ideal for low inertia applications 3. Dirt-repellant exterior 4. One-piece, non snap-open Energy Chain® Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.51 (13 mm) per link = 24 links/ft (77/m) When to use Series 045 If very quiet operation is required Aesthetic design If excellent service life is required If cost is a factor If small bending radii are required When not to use Series 045 If snap-open links are required Series 047 "Zipper" If quick insertion of cables with preassembled connector is required Series E06 "Easy Chain®" If extra rigidity is required Series 06 E2 "micro"

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Micro Cable Carriers - 45 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Micro Cable Carriers
45
E-Chain System® E2 Micro Cable Carriers 45
Series 045 E2 'micro' 1.Small pitch for very quiet operation 2. Very lightweight - ideal for low inertia applications 3. Dirt-repellant exterior 4. One-piece, non snap-open Energy Chain® Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm) Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm) Pitch: 0.51 (13 mm) per link = 24 links/ft (77/m) When to use Series 045 If very quiet operation is required Aesthetic design If excellent service life is required If cost is a factor If small bending radii are required When not to use Series 045 If snap-open links are required Series 047 "Zipper" If quick insertion of cables with preassembled connector is required Series E06 "Easy Chain®" If extra rigidity is required Series 06 E2 "micro"

Series 045 E2 'micro'

1.Small pitch for very quiet operation
2. Very lightweight - ideal for low inertia applications
3. Dirt-repellant exterior
4. One-piece, non snap-open Energy Chain®

Inner widths Bi: 0.24 up to 2.52 (6 - 64 mm)
Bending radii R: 0.71, 1.1, 1.5 (18, 28, 38 mm)
Pitch: 0.51 (13 mm) per link = 24 links/ft (77/m)

When to use Series 045

  • If very quiet operation is required
  • Aesthetic design
  • If excellent service life is required
  • If cost is a factor
  • If small bending radii are required

When not to use Series 045

  • If snap-open links are required
    Series 047 "Zipper"
  • If quick insertion of cables with preassembled connector is required
    Series E06 "Easy Chain®"
  • If extra rigidity is required
    Series 06 E2 "micro"
Supplier's Site

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 45
Product Name E-Chain System® E2 Micro Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Steel Cable And Hose Carriers - GX Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Energy Chain System®, Triflex® R Cable Carriers - TRL-30 - igus® inc.
Specs
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
View Details