igus® inc. E-Chain System® E2 Medium Cable Carriers 3480

Description
Series 3480 - snap-open along inner radius 1. Double stop dog for long unsupported length 2. Lateral glide surfaces for side-mounted operation 3. Rapid opening from either the left or right 4. Fully enclosed Energy Tube snap-open on both sides along the inner radius 5. Modular interior separation 6. Integrated strain relief possible 7. Rapid opening from either the left or right Inner widths Bi: 2.95 up to 6.89 (75 - 175 mm) Bending radii R: 1.50 up to 9.84 (075 - 250 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 3480 If hinged, snap-open accessibility along the inner radius is required If integrated strain relief is required at the connection point If modular interior separation is required If chip protection is required If easy installation is required If long service life is required When not to use Series 3480 If the application is very simple Series R68 E2 Tubes If maximum stability is required Series R780 E4/100 If each link requires snap-open accessibility on both sides simultaneously Series R780 E4/100
Datasheet
Description
Series 3480 - snap-open along inner radius 1. Double stop dog for long unsupported length 2. Lateral glide surfaces for side-mounted operation 3. Rapid opening from either the left or right 4. Fully enclosed Energy Tube snap-open on both sides along the inner radius 5. Modular interior separation 6. Integrated strain relief possible 7. Rapid opening from either the left or right Inner widths Bi: 2.95 up to 6.89 (75 - 175 mm) Bending radii R: 1.50 up to 9.84 (075 - 250 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 3480 If hinged, snap-open accessibility along the inner radius is required If integrated strain relief is required at the connection point If modular interior separation is required If chip protection is required If easy installation is required If long service life is required When not to use Series 3480 If the application is very simple Series R68 E2 Tubes If maximum stability is required Series R780 E4/100 If each link requires snap-open accessibility on both sides simultaneously Series R780 E4/100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Medium Cable Carriers - 3480 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Medium Cable Carriers
3480
E-Chain System® E2 Medium Cable Carriers 3480
Series 3480 - snap-open along inner radius 1. Double stop dog for long unsupported length 2. Lateral glide surfaces for side-mounted operation 3. Rapid opening from either the left or right 4. Fully enclosed Energy Tube snap-open on both sides along the inner radius 5. Modular interior separation 6. Integrated strain relief possible 7. Rapid opening from either the left or right Inner widths Bi: 2.95 up to 6.89 (75 - 175 mm) Bending radii R: 1.50 up to 9.84 (075 - 250 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 3480 If hinged, snap-open accessibility along the inner radius is required If integrated strain relief is required at the connection point If modular interior separation is required If chip protection is required If easy installation is required If long service life is required When not to use Series 3480 If the application is very simple Series R68 E2 Tubes If maximum stability is required Series R780 E4/100 If each link requires snap-open accessibility on both sides simultaneously Series R780 E4/100

Series 3480 - snap-open along inner radius

1. Double stop dog for long unsupported length
2. Lateral glide surfaces for side-mounted operation
3. Rapid opening from either the left or right
4. Fully enclosed Energy Tube snap-open on both sides along the inner radius
5. Modular interior separation
6. Integrated strain relief possible
7. Rapid opening from either the left or right

Inner widths Bi: 2.95 up to 6.89 (75 - 175 mm)
Bending radii R: 1.50 up to 9.84 (075 - 250 mm)
Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m)

When to use Series 3480

  • If hinged, snap-open accessibility along the inner radius is required
  • If integrated strain relief is required at the connection point
  • If modular interior separation is required
  • If chip protection is required
  • If easy installation is required
  • If long service life is required

When not to use Series 3480

  • If the application is very simple
    Series R68 E2 Tubes
  • If maximum stability is required
    Series R780 E4/100
  • If each link requires snap-open accessibility on both sides simultaneously
    Series R780 E4/100
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 3480
Product Name E-Chain System® E2 Medium Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable And Hose Carriers - MA Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain System®, Triflex® R Cable Carriers - TRE-85-B - igus® inc.
Specs
Carrier Type Enclosed
Special Motion Spiral
Inside Height 1.1 to 1.26 inch (28 to 32 mm)
View Details
Cable Guides - 25 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details