igus® inc. E-Chain System® E2 Medium Cable Carriers 27

Description
Series 27 - snap-open along outer radius 1. Large pins for long service life 2. Modular interior separation 3. Double stop dog for long unsupported length and Lateral glide surfaces for side-mounted operation 4. Space-saving ratio of inner-to-outer dimensions 5. Integrated strain relief possible 6. Side wear pads 7. Cable-friendly smooth interior. Series 27i snap-open along inner radius can be combined with Series 27 snap-open along the outer radius Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 9.84 (63 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 27 If snap-open accessibility along the inner or outer radius is required If stable chain of moderate size is required If loads are moderate If Integrated strain relief at the connection point is required If easy installation is required When not to use Series 27 If maximum stability is required System E4, Series 280 If chip protection is required Energy tubes E2, R58 If the application is very simple Easy Chain®, E 26
Datasheet
Description
Series 27 - snap-open along outer radius 1. Large pins for long service life 2. Modular interior separation 3. Double stop dog for long unsupported length and Lateral glide surfaces for side-mounted operation 4. Space-saving ratio of inner-to-outer dimensions 5. Integrated strain relief possible 6. Side wear pads 7. Cable-friendly smooth interior. Series 27i snap-open along inner radius can be combined with Series 27 snap-open along the outer radius Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 9.84 (63 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 27 If snap-open accessibility along the inner or outer radius is required If stable chain of moderate size is required If loads are moderate If Integrated strain relief at the connection point is required If easy installation is required When not to use Series 27 If maximum stability is required System E4, Series 280 If chip protection is required Energy tubes E2, R58 If the application is very simple Easy Chain®, E 26
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Medium Cable Carriers - 27 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Medium Cable Carriers
27
E-Chain System® E2 Medium Cable Carriers 27
Series 27 - snap-open along outer radius 1. Large pins for long service life 2. Modular interior separation 3. Double stop dog for long unsupported length and Lateral glide surfaces for side-mounted operation 4. Space-saving ratio of inner-to-outer dimensions 5. Integrated strain relief possible 6. Side wear pads 7. Cable-friendly smooth interior. Series 27i snap-open along inner radius can be combined with Series 27 snap-open along the outer radius Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 9.84 (63 - 250 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 27 If snap-open accessibility along the inner or outer radius is required If stable chain of moderate size is required If loads are moderate If Integrated strain relief at the connection point is required If easy installation is required When not to use Series 27 If maximum stability is required System E4, Series 280 If chip protection is required Energy tubes E2, R58 If the application is very simple Easy Chain®, E 26

Series 27 - snap-open along outer radius

1. Large pins for long service life
2. Modular interior separation
3. Double stop dog for long unsupported length and Lateral glide surfaces for side-mounted operation 4. Space-saving ratio of inner-to-outer dimensions
5. Integrated strain relief possible
6. Side wear pads
7. Cable-friendly smooth interior.
Series 27i snap-open along inner radius can be combined with Series 27 snap-open along the outer radius

Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm)
Bending radii R: 2.48 up to 9.84 (63 - 250 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)

When to use Series 27

  • If snap-open accessibility along the inner or outer radius is required
  • If stable chain of moderate size is required
  • If loads are moderate
  • If Integrated strain relief at the connection point is required
  • If easy installation is required

When not to use Series 27

  • If maximum stability is required
    System E4, Series 280
  • If chip protection is required
    Energy tubes E2, R58
  • If the application is very simple
    Easy Chain®, E 26
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 27
Product Name E-Chain System® E2 Medium Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Hinged Bars
Unlock Full Specs
to access all available technical data

Similar Products

E-Chain System® E6 Cable Carriers - E6-80L - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Cost-Effective Nylon Cable Track; Standard Widths - SILVYN® Standard Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Nonmetallic
Special Motion Rotary
View Details