igus® inc. E-Chain System® E6 Cable Carriers E6-80L

Description
Series E6-80 "System E6" 1. 45% lighter in weight compared to the Series E6-80 2. Can be shortened or lengthened due to modular design 3. Continuous glide surfaces 4. No pin and bore connection 5. Interior stop dog system 6. Small pitch for low-noise, smooth operation 7. KMA mounting brackets with attachment points on all sides 8. Increased inner height 9. Available with or without integrated profile rail Inner widths Bi: 4.41 to 21.65 (112 - 550 mm) Bending radius R: 6.89 (175 mm) Pitch: 2.56 (65 mm) per link = 5 links/ft (16/m) When to use Series E6-80L If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E6-80L For side mounted applications System E4 Series 15050 Light For RBR (Reverse Bending Radius) System E4 Series 15050 Light For high additional loads System E4 Series 5050
Datasheet
Description
Series E6-80 "System E6" 1. 45% lighter in weight compared to the Series E6-80 2. Can be shortened or lengthened due to modular design 3. Continuous glide surfaces 4. No pin and bore connection 5. Interior stop dog system 6. Small pitch for low-noise, smooth operation 7. KMA mounting brackets with attachment points on all sides 8. Increased inner height 9. Available with or without integrated profile rail Inner widths Bi: 4.41 to 21.65 (112 - 550 mm) Bending radius R: 6.89 (175 mm) Pitch: 2.56 (65 mm) per link = 5 links/ft (16/m) When to use Series E6-80L If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E6-80L For side mounted applications System E4 Series 15050 Light For RBR (Reverse Bending Radius) System E4 Series 15050 Light For high additional loads System E4 Series 5050
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E6 Cable Carriers - E6-80L - igus® inc.
East Providence, RI, United States
E-Chain System® E6 Cable Carriers
E6-80L
E-Chain System® E6 Cable Carriers E6-80L
Series E6-80 "System E6" 1. 45% lighter in weight compared to the Series E6-80 2. Can be shortened or lengthened due to modular design 3. Continuous glide surfaces 4. No pin and bore connection 5. Interior stop dog system 6. Small pitch for low-noise, smooth operation 7. KMA mounting brackets with attachment points on all sides 8. Increased inner height 9. Available with or without integrated profile rail Inner widths Bi: 4.41 to 21.65 (112 - 550 mm) Bending radius R: 6.89 (175 mm) Pitch: 2.56 (65 mm) per link = 5 links/ft (16/m) When to use Series E6-80L If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E6-80L For side mounted applications System E4 Series 15050 Light For RBR (Reverse Bending Radius) System E4 Series 15050 Light For high additional loads System E4 Series 5050

Series E6-80 "System E6"

1. 45% lighter in weight compared to the Series E6-80
2. Can be shortened or lengthened due to modular design
3. Continuous glide surfaces
4. No pin and bore connection
5. Interior stop dog system
6. Small pitch for low-noise, smooth operation
7. KMA mounting brackets with attachment points on all sides
8. Increased inner height
9. Available with or without integrated profile rail

Inner widths Bi: 4.41 to 21.65 (112 - 550 mm)
Bending radius R: 6.89 (175 mm)
Pitch: 2.56 (65 mm) per link = 5 links/ft (16/m)

When to use Series E6-80L

  • If a low-noise version is required
  • For very high speeds and/or accelerations
  • If large stresses and thrust forces are present
  • For small bending radii
  • If less vibration is required
  • Minimal abrasion, suitable for cleanrooms

When not to use Series E6-80L

  • For side mounted applications
    System E4 Series 15050 Light
  • For RBR (Reverse Bending Radius)
    System E4 Series 15050 Light
  • For high additional loads
    System E4 Series 5050
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E6-80L
Product Name E-Chain System® E6 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Plastic Cable And Hose Carriers - NXL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
E-Chain System® E4/100 Cable Carriers - 380 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details