Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE CARRIERS
IGUS® INC.
2500-03-100-0 -- CABLE AND HOSE CARRIERS, DRAG CHAINS
igus® inc.
Cable and Hose Carriers, Drag Chains
2500-03-100-0
Description
CBLECARRIER 1.38H X 1.5W 1 METER
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CBLECARRIER 1.38H X 1.5W 1 METER
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Cable and Hose Carriers, Drag Chains
4903-2500-03-100-0-ND
Cable and Hose Carriers, Drag Chains
4903-2500-03-100-0-ND
CBLECARRIER 1.38H X 1.5W 1 METER
CBLECARRIER 1.38H X 1.5W 1 METER
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Carriers
Product Number
4903-2500-03-100-0-ND
Product Name
Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data
Similar Products
Takachiho America, Inc.
Cable Guides
35 Series
Specs
Carrier Type
Enclosed
Material
Nonmetallic
Inside Width
0.2362 inch (6 mm)
View Details
Dynatect Manufacturing, Inc.
Steel Cable And Hose Carriers
XX Series
Specs
Carrier Type
Open
Material
Metallic
Special Motion
Rotary
View Details
igus® inc.
Easy Chain® E-Chain System® Cable Carriers
E300
Specs
Carrier Type
Open
Material
Nonmetallic
Special Motion
Rotary
View Details
L-com, Inc.
19" Cable Management Rack
MK1945
View Details