Dynatect Manufacturing, Inc. Steel Cable And Hose Carriers XX Series

Description
Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability (depending on carrier load) Longer travels can be achieved with Gortrac® Long Travel Support Systems Unique, patented link designs reduce parts and simplify construction while providing the strongest carriers, at lighter weights, relative to size Manufactured from plated or stainless steel – our zinc dichromate plating process offers 70% better corrosion resistance than standard zinc plating Open-style, self-cleaning designs allow dirt and debris to be expelled from the carrier, and leave cables/hoses open to regular inspection Enclosed-style designs (with bolted aluminum lid armor plates) protect cables/hoses from heavy abrasive and hot chip loads (SRC, LRC, XX and XL Series)
Datasheet
Description
Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability (depending on carrier load) Longer travels can be achieved with Gortrac® Long Travel Support Systems Unique, patented link designs reduce parts and simplify construction while providing the strongest carriers, at lighter weights, relative to size Manufactured from plated or stainless steel – our zinc dichromate plating process offers 70% better corrosion resistance than standard zinc plating Open-style, self-cleaning designs allow dirt and debris to be expelled from the carrier, and leave cables/hoses open to regular inspection Enclosed-style designs (with bolted aluminum lid armor plates) protect cables/hoses from heavy abrasive and hot chip loads (SRC, LRC, XX and XL Series)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Cable And Hose Carriers - XX Series - Dynatect Manufacturing, Inc.
New Berlin, WI, USA
Steel Cable And Hose Carriers
XX Series
Steel Cable And Hose Carriers XX Series
Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and unsupported travel capability (depending on carrier load) Longer travels can be achieved with Gortrac® Long Travel Support Systems Unique, patented link designs reduce parts and simplify construction while providing the strongest carriers, at lighter weights, relative to size Manufactured from plated or stainless steel – our zinc dichromate plating process offers 70% better corrosion resistance than standard zinc plating Open-style, self-cleaning designs allow dirt and debris to be expelled from the carrier, and leave cables/hoses open to regular inspection Enclosed-style designs (with bolted aluminum lid armor plates) protect cables/hoses from heavy abrasive and hot chip loads (SRC, LRC, XX and XL Series)

Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs.

Gortrac Advantages:

  • Excellent load-bearing and unsupported travel capability (depending on carrier load)
  • Longer travels can be achieved with Gortrac® Long Travel Support Systems
  • Unique, patented link designs reduce parts and simplify construction while providing the strongest carriers, at lighter weights, relative to size
  • Manufactured from plated or stainless steel – our zinc dichromate plating process offers 70% better corrosion resistance than standard zinc plating
  • Open-style, self-cleaning designs allow dirt and debris to be expelled from the carrier, and leave cables/hoses open to regular inspection
  • Enclosed-style designs (with bolted aluminum lid armor plates) protect cables/hoses from heavy abrasive and hot chip loads (SRC, LRC, XX and XL Series)
Supplier's Site Datasheet

Technical Specifications

  Dynatect Manufacturing, Inc.
Product Category Cable Carriers
Product Number XX Series
Product Name Steel Cable And Hose Carriers
Carrier Type Open
Material Metallic
Special Motion Rotary
Cover / Bars Feed-through
Inside Height 4.4 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Standard Plastic Cable And Hose Carriers - KS Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details