L-com, Inc. 19" Cable Management Rack MK1945

Description
For high density patching applications, Middle Atlantic's 19" Cable Management rack is engineered to perform. Innovative design and attention to detail reduces installation time and provides uncommon strength. Indexed swiveling front-mounted cable rings and oversized cable duct are capable of handling massive cable bundles. Each rack has a stable 24" wide base for compatibility with raised floor systems. An integral top mounted cable tray supports cables transitioning over the rack. 100 10-32 threaded rack screws are included for mounting patch panels and horizontal management options to the rack. (Patch panels and horizontal cable management pictured are sold separately). Features Captive fasteners speed installation time Includes 100 10-32 threaded rack screws for panel mounting Indexed swiveling cable rings and oversized cable duct are capable of handling massive cable bundles 19" Cable management rack for high density patching applications Integral top mounted cable tray supports cables transitioning over the rack Application MDF Data center IDF IT management
Description
For high density patching applications, Middle Atlantic's 19" Cable Management rack is engineered to perform. Innovative design and attention to detail reduces installation time and provides uncommon strength. Indexed swiveling front-mounted cable rings and oversized cable duct are capable of handling massive cable bundles. Each rack has a stable 24" wide base for compatibility with raised floor systems. An integral top mounted cable tray supports cables transitioning over the rack. 100 10-32 threaded rack screws are included for mounting patch panels and horizontal management options to the rack. (Patch panels and horizontal cable management pictured are sold separately). Features Captive fasteners speed installation time Includes 100 10-32 threaded rack screws for panel mounting Indexed swiveling cable rings and oversized cable duct are capable of handling massive cable bundles 19" Cable management rack for high density patching applications Integral top mounted cable tray supports cables transitioning over the rack Application MDF Data center IDF IT management

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Cable Management Rack
MK1945
19" Cable Management Rack MK1945
For high density patching applications, Middle Atlantic's 19" Cable Management rack is engineered to perform. Innovative design and attention to detail reduces installation time and provides uncommon strength. Indexed swiveling front-mounted cable rings and oversized cable duct are capable of handling massive cable bundles. Each rack has a stable 24" wide base for compatibility with raised floor systems. An integral top mounted cable tray supports cables transitioning over the rack. 100 10-32 threaded rack screws are included for mounting patch panels and horizontal management options to the rack. (Patch panels and horizontal cable management pictured are sold separately). Features Captive fasteners speed installation time Includes 100 10-32 threaded rack screws for panel mounting Indexed swiveling cable rings and oversized cable duct are capable of handling massive cable bundles 19" Cable management rack for high density patching applications Integral top mounted cable tray supports cables transitioning over the rack Application MDF Data center IDF IT management

For high density patching applications, Middle Atlantic's 19" Cable Management rack is engineered to perform. Innovative design and attention to detail reduces installation time and provides uncommon strength. Indexed swiveling front-mounted cable rings and oversized cable duct are capable of handling massive cable bundles. Each rack has a stable 24" wide base for compatibility with raised floor systems. An integral top mounted cable tray supports cables transitioning over the rack. 100 10-32 threaded rack screws are included for mounting patch panels and horizontal management options to the rack. (Patch panels and horizontal cable management pictured are sold separately).

Features

  • Captive fasteners speed installation time
  • Includes 100 10-32 threaded rack screws for panel mounting
  • Indexed swiveling cable rings and oversized cable duct are capable of handling massive cable bundles
  • 19" Cable management rack for high density patching applications
  • Integral top mounted cable tray supports cables transitioning over the rack

Application

  • MDF
  • Data center
  • IDF
  • IT management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Carriers
Product Number MK1945
Product Name 19" Cable Management Rack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Steel Cable And Hose Carriers - XL Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
E-Chain System® E2 Medium Cable Carriers - 200 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details